HDT Global Generator Dual 35kW GET

Description
The 35kW Generator ECU Trailer (GET) is a rugged and reliable source of power and environmental control for mobile shelter systems. Our HMMWV-towable trailer-based systems are designed and tested for the most extreme terrain and weather conditions. They automatically shed load banks and ECU when full power is required. Fuel consumption is 2.8 GPH at full load. Load Share Parallel option is available. HDT trailer-based systems have been tested and certified at Aberdeen and Yuma Proving Grounds.
Description
The 35kW Generator ECU Trailer (GET) is a rugged and reliable source of power and environmental control for mobile shelter systems. Our HMMWV-towable trailer-based systems are designed and tested for the most extreme terrain and weather conditions. They automatically shed load banks and ECU when full power is required. Fuel consumption is 2.8 GPH at full load. Load Share Parallel option is available. HDT trailer-based systems have been tested and certified at Aberdeen and Yuma Proving Grounds.

Suppliers

Company
Product
Description
Supplier Links
Generator - Dual 35kW GET - HDT Global
Solon, OH, USA
Generator
Dual 35kW GET
Generator Dual 35kW GET
The 35kW Generator ECU Trailer (GET) is a rugged and reliable source of power and environmental control for mobile shelter systems. Our HMMWV-towable trailer-based systems are designed and tested for the most extreme terrain and weather conditions. They automatically shed load banks and ECU when full power is required. Fuel consumption is 2.8 GPH at full load. Load Share Parallel option is available. HDT trailer-based systems have been tested and certified at Aberdeen and Yuma Proving Grounds.

The 35kW Generator ECU Trailer (GET) is a rugged and reliable source of power and environmental control for mobile shelter systems. Our HMMWV-towable trailer-based systems are designed and tested for the most extreme terrain and weather conditions. They automatically shed load banks and ECU when full power is required. Fuel consumption is 2.8 GPH at full load. Load Share Parallel option is available. HDT trailer-based systems have been tested and certified at Aberdeen and Yuma Proving Grounds.

Supplier's Site

Technical Specifications

  HDT Global
Product Category Electrical Power Generators
Product Number Dual 35kW GET
Product Name Generator
Fuel Type Diesel; DL-1, DL-2, JP-5, JP-8
Portability Portable
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator - SD150 - Generac Power Systems, Inc.
Generac Power Systems, Inc.
Specs
Fuel Type Diesel
Portability Permanent
Phase Single Phase; Three Phase
View Details