Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL POWER GENERATORS
PRESTOLITE ELECTRIC, INC.
880628Z --
Prestolite Electric, Inc.
880628Z
Description
High Output Alternator
Prestolite Electric, Inc.
Done
Description
High Output Alternator
Suppliers
Company
Product
Description
Supplier Links
Prestolite Electric, Inc.
Novi, MI, USA
880628Z
880628Z
High Output Alternator
High Output Alternator
Supplier's Site
Technical Specifications
Prestolite Electric, Inc.
Product Category
Electrical Power Generators
Product Number
880628Z
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Generators
2642188
Specs
Phase
Single Phase
Voltage
240 V
View Details
Westerbeke Corporation
12.0 BEG - 50 Hz
12.0 BEG - 50 Hz
Specs
Fuel Type
Gasoline
Applications
Industrial
Power Rating - Wattage
12000 watts
View Details
WLC Company, Inc.
3200 to 12000 Watt Portable Generators
GEN-7500-0MH0
Specs
Fuel Type
Gasoline
Power Rating - Wattage
6500 watts
Frequency
60 Hz
View Details
DEWALT Industrial Tool Co.
14000 Watt Commercial Generator
DXGN14000
Specs
Portability
Portable
Applications
Power
Power Rating - Wattage
11700 watts
View Details