Westerbeke Corporation 12.0 BEG - 50 Hz 12.0 BEG - 50 Hz

Description
Continuous Quality Power The Westerbeke family of "Houseboat Generators" is powered by dependable four-cylinder engines for smooth and quiet operation. Their proven reliability with houseboat rental fleets has made Westerbeke gensets the "Standard of the industry." These modern overhead cam engines operate at a slow 1500 RPM for long life and low maintenance. The unique Westerbeke Gasdenser insures an uninterrupted flow of gasoline to the engine in the high ambient temperatures typically found in generator compartments and engine rooms. All Houseboat Series Westerbeke gensets come with a 5-year limited warranty. As an added convenience, Westerbeke also offers Spare Parts Kits for routine maintenance or for a complete overhaul, available for each model generator we manufacture. Just ask your local distributor or dealer about these and many other available options. The Houseboat Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature shutdown Low oil pressure shutdown Belt guard Removable drip tray Power take-off interface Hourmeter The Westerbeke-designed Gasdenser™ Anti-Vapor Lock Device Lube oil drain hose 50Hz or 60Hz, field convertible A.C. circuit breaker installed Operator's and parts manual One-side servicing EPA & CARB compliant Meets U.S.C.G. Regulation 33CFR-183 Optional Equipment Remote start/stop panel Remote engine instrument panel Ship-shore transfer switch Hydro-hush muffler Anti-siphon Valve Technical Manual "A" on board spare parts kit "B" extended cruising spare parts kit
Description
Continuous Quality Power The Westerbeke family of "Houseboat Generators" is powered by dependable four-cylinder engines for smooth and quiet operation. Their proven reliability with houseboat rental fleets has made Westerbeke gensets the "Standard of the industry." These modern overhead cam engines operate at a slow 1500 RPM for long life and low maintenance. The unique Westerbeke Gasdenser insures an uninterrupted flow of gasoline to the engine in the high ambient temperatures typically found in generator compartments and engine rooms. All Houseboat Series Westerbeke gensets come with a 5-year limited warranty. As an added convenience, Westerbeke also offers Spare Parts Kits for routine maintenance or for a complete overhaul, available for each model generator we manufacture. Just ask your local distributor or dealer about these and many other available options. The Houseboat Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature shutdown Low oil pressure shutdown Belt guard Removable drip tray Power take-off interface Hourmeter The Westerbeke-designed Gasdenser™ Anti-Vapor Lock Device Lube oil drain hose 50Hz or 60Hz, field convertible A.C. circuit breaker installed Operator's and parts manual One-side servicing EPA & CARB compliant Meets U.S.C.G. Regulation 33CFR-183 Optional Equipment Remote start/stop panel Remote engine instrument panel Ship-shore transfer switch Hydro-hush muffler Anti-siphon Valve Technical Manual "A" on board spare parts kit "B" extended cruising spare parts kit

Suppliers

Company
Product
Description
Supplier Links
12.0 BEG - 50 Hz - 12.0 BEG - 50 Hz - Westerbeke Corporation
Taunton, MA, USA
12.0 BEG - 50 Hz
12.0 BEG - 50 Hz
12.0 BEG - 50 Hz 12.0 BEG - 50 Hz
Continuous Quality Power The Westerbeke family of "Houseboat Generators" is powered by dependable four-cylinder engines for smooth and quiet operation. Their proven reliability with houseboat rental fleets has made Westerbeke gensets the "Standard of the industry." These modern overhead cam engines operate at a slow 1500 RPM for long life and low maintenance. The unique Westerbeke Gasdenser insures an uninterrupted flow of gasoline to the engine in the high ambient temperatures typically found in generator compartments and engine rooms. All Houseboat Series Westerbeke gensets come with a 5-year limited warranty. As an added convenience, Westerbeke also offers Spare Parts Kits for routine maintenance or for a complete overhaul, available for each model generator we manufacture. Just ask your local distributor or dealer about these and many other available options. The Houseboat Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature shutdown Low oil pressure shutdown Belt guard Removable drip tray Power take-off interface Hourmeter The Westerbeke-designed Gasdenser™ Anti-Vapor Lock Device Lube oil drain hose 50Hz or 60Hz, field convertible A.C. circuit breaker installed Operator's and parts manual One-side servicing EPA & CARB compliant Meets U.S.C.G. Regulation 33CFR-183 Optional Equipment Remote start/stop panel Remote engine instrument panel Ship-shore transfer switch Hydro-hush muffler Anti-siphon Valve Technical Manual "A" on board spare parts kit "B" extended cruising spare parts kit

Continuous Quality Power

The Westerbeke family of "Houseboat Generators" is powered by dependable four-cylinder engines for smooth and quiet operation. Their proven reliability with houseboat rental fleets has made Westerbeke gensets the "Standard of the industry." These modern overhead cam engines operate at a slow 1500 RPM for long life and low maintenance. The unique Westerbeke Gasdenser insures an uninterrupted flow of gasoline to the engine in the high ambient temperatures typically found in generator compartments and engine rooms.

All Houseboat Series Westerbeke gensets come with a 5-year limited warranty. As an added convenience, Westerbeke also offers Spare Parts Kits for routine maintenance or for a complete overhaul, available for each model generator we manufacture. Just ask your local distributor or dealer about these and many other available options. The Houseboat Series from Westerbeke: Continuous - Quality - Power.

Standard Equipment

  • Electronic voltage regulation
  • Fresh water cooling
  • Electric 12-Volt fuel lift pump
  • 50-Amp battery charging alternator
  • Overspeed shutdown
  • High water temperature shutdown
  • High exhaust temperature shutdown
  • Low oil pressure shutdown
  • Belt guard
  • Removable drip tray
  • Power take-off interface
  • Hourmeter
  • The Westerbeke-designed Gasdenser™ Anti-Vapor Lock Device
  • Lube oil drain hose
  • 50Hz or 60Hz, field convertible
  • A.C. circuit breaker installed
  • Operator's and parts manual
  • One-side servicing
  • EPA & CARB compliant
  • Meets U.S.C.G. Regulation 33CFR-183

Optional Equipment

  • Remote start/stop panel
  • Remote engine instrument panel
  • Ship-shore transfer switch
  • Hydro-hush muffler
  • Anti-siphon Valve
  • Technical Manual
  • "A" on board spare parts kit
  • "B" extended cruising spare parts kit
Supplier's Site

Technical Specifications

  Westerbeke Corporation
Product Category Electrical Power Generators
Product Number 12.0 BEG - 50 Hz
Product Name 12.0 BEG - 50 Hz
Fuel Type Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details
17.0 EDER - 50 Hz - 17.0 EDER - 50 Hz - Westerbeke Corporation
Specs
Fuel Type Diesel
Applications Industrial
Power Rating - Wattage 17000 watts
View Details
Trailer Mounted Diesel Generators -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Fuel Type Diesel
Portability Portable
Applications Industrial; Power
View Details