Prestolite Electric, Inc. 858772Z

Description
High Output Alternator, System Voltage: 24.0, Output: 35.0 A
Description
High Output Alternator, System Voltage: 24.0, Output: 35.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 24.0, Output: 35.0 A

High Output Alternator, System Voltage: 24.0, Output: 35.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number 858772Z
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Land Use Gas Turbine - WP12 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Gasoline
Portability Permanent
Applications Agriculture; Mining; Sewage Treatment
View Details
Offshore Generator Sets 3508C - 18452548 - Caterpillar Oil & Gas
Specs
Portability Permanent
Applications Industrial
Power Rating - VA 799000 to 974000 VA
View Details