Prestolite Electric, Inc. 35214640.0

Description
High Output Alternator, System Voltage: 12.0, Output: 80.0 A
Description
High Output Alternator, System Voltage: 12.0, Output: 80.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 12.0, Output: 80.0 A

High Output Alternator, System Voltage: 12.0, Output: 80.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number 35214640.0
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
3200 to 12000 Watt Portable Generators - GEN-7500-0MH0 - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 6500 watts
Frequency 60 Hz
View Details
Electrical Generators -  - Safran Electrical & Power
Safran Electrical & Power
Specs
Applications Aircraft
Power Rating - VA 5000 to 250000 VA
View Details