Westerbeke Corporation 12.5 BTDBR 12.5 BTDBR

Description
Years of Sea Duty Bring Unmatched Reliability On-Shore Proven power with field tested reliability The 12.5 BTDBR is a powerful 4 cylinder work horse in the Westerbeke mobile line of diesel generators. Air tuning, a cast iron block, and 1800 rpm mean increased power, longevity and smooth, quiet operation. Each 12.5 BTDBR draws on field tested design experience gained supplying generators to the United States Navy, United States Coast Guard, and all the major U.S. Fire Apparatus Builders. Lightweight, Ready to go operation and Convenient single side service 104.2 amps at only 607 pounds plus full instrumentation, optional one button start remote controls and glow plugs for all weather operation make the 12.5 BTDBR ready to go when you need it. And when you need to perform scheduled preventative maintenance easy single side serviceablility makes the job a snap. Full torque, Full power PTO for power/rescue options The 12.5 BTDBR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 12.5 BTDBR and you have a combination power rescue package for all your electrical and all your rescue tool needs. Clean Machines The 12.5 BTDBR is a clean machine. The diesel power plant meets all EPA and CARB emission regulations and the generator produces clean stable electricity from a 4 pole backend that has simple regulation Generator Set Benefits Compact lightweight design Quiet: runs at 1800 RPM (60 HZ) or 1500 RPM (50 HZ) Tuned air intake silencer Frequency regulation to 0.5 HZ (0.6%) with electronic governing (optional) Built-in power take off capable of full engine torque Multi-station remote starting capability Easy-to-read operator’s manual and parts list Emergency stop switch Steel mounting skid Electronic governor (Optional) User-friendly trouble-free controls Optimum vibration isolation Electronic voltage regulation (optional) Engine Features Low maintenance costs Low fuel consumption Self-bleeding fuel system Easy one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure Glow plugs for cold weather starting Built-in lube oil drain hose Dry element air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter ..
Description
Years of Sea Duty Bring Unmatched Reliability On-Shore Proven power with field tested reliability The 12.5 BTDBR is a powerful 4 cylinder work horse in the Westerbeke mobile line of diesel generators. Air tuning, a cast iron block, and 1800 rpm mean increased power, longevity and smooth, quiet operation. Each 12.5 BTDBR draws on field tested design experience gained supplying generators to the United States Navy, United States Coast Guard, and all the major U.S. Fire Apparatus Builders. Lightweight, Ready to go operation and Convenient single side service 104.2 amps at only 607 pounds plus full instrumentation, optional one button start remote controls and glow plugs for all weather operation make the 12.5 BTDBR ready to go when you need it. And when you need to perform scheduled preventative maintenance easy single side serviceablility makes the job a snap. Full torque, Full power PTO for power/rescue options The 12.5 BTDBR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 12.5 BTDBR and you have a combination power rescue package for all your electrical and all your rescue tool needs. Clean Machines The 12.5 BTDBR is a clean machine. The diesel power plant meets all EPA and CARB emission regulations and the generator produces clean stable electricity from a 4 pole backend that has simple regulation Generator Set Benefits Compact lightweight design Quiet: runs at 1800 RPM (60 HZ) or 1500 RPM (50 HZ) Tuned air intake silencer Frequency regulation to 0.5 HZ (0.6%) with electronic governing (optional) Built-in power take off capable of full engine torque Multi-station remote starting capability Easy-to-read operator’s manual and parts list Emergency stop switch Steel mounting skid Electronic governor (Optional) User-friendly trouble-free controls Optimum vibration isolation Electronic voltage regulation (optional) Engine Features Low maintenance costs Low fuel consumption Self-bleeding fuel system Easy one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure Glow plugs for cold weather starting Built-in lube oil drain hose Dry element air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter ..

Suppliers

Company
Product
Description
Supplier Links
12.5 BTDBR - 12.5 BTDBR - Westerbeke Corporation
Taunton, MA, USA
12.5 BTDBR
12.5 BTDBR
12.5 BTDBR 12.5 BTDBR
Years of Sea Duty Bring Unmatched Reliability On-Shore Proven power with field tested reliability The 12.5 BTDBR is a powerful 4 cylinder work horse in the Westerbeke mobile line of diesel generators. Air tuning, a cast iron block, and 1800 rpm mean increased power, longevity and smooth, quiet operation. Each 12.5 BTDBR draws on field tested design experience gained supplying generators to the United States Navy, United States Coast Guard, and all the major U.S. Fire Apparatus Builders. Lightweight, Ready to go operation and Convenient single side service 104.2 amps at only 607 pounds plus full instrumentation, optional one button start remote controls and glow plugs for all weather operation make the 12.5 BTDBR ready to go when you need it. And when you need to perform scheduled preventative maintenance easy single side serviceablility makes the job a snap. Full torque, Full power PTO for power/rescue options The 12.5 BTDBR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 12.5 BTDBR and you have a combination power rescue package for all your electrical and all your rescue tool needs. Clean Machines The 12.5 BTDBR is a clean machine. The diesel power plant meets all EPA and CARB emission regulations and the generator produces clean stable electricity from a 4 pole backend that has simple regulation Generator Set Benefits Compact lightweight design Quiet: runs at 1800 RPM (60 HZ) or 1500 RPM (50 HZ) Tuned air intake silencer Frequency regulation to 0.5 HZ (0.6%) with electronic governing (optional) Built-in power take off capable of full engine torque Multi-station remote starting capability Easy-to-read operator’s manual and parts list Emergency stop switch Steel mounting skid Electronic governor (Optional) User-friendly trouble-free controls Optimum vibration isolation Electronic voltage regulation (optional) Engine Features Low maintenance costs Low fuel consumption Self-bleeding fuel system Easy one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure Glow plugs for cold weather starting Built-in lube oil drain hose Dry element air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter ..

Years of Sea Duty Bring Unmatched Reliability On-Shore

Proven power with field tested reliability
The 12.5 BTDBR is a powerful 4 cylinder work horse in the Westerbeke mobile line of diesel generators. Air tuning, a cast iron block, and 1800 rpm mean increased power, longevity and smooth, quiet operation. Each 12.5 BTDBR draws on field tested design experience gained supplying generators to the United States Navy, United States Coast Guard, and all the major U.S. Fire Apparatus Builders.

Lightweight, Ready to go operation and Convenient single side service
104.2 amps at only 607 pounds plus full instrumentation, optional one button start remote controls and glow plugs for all weather operation make the 12.5 BTDBR ready to go when you need it. And when you need to perform scheduled preventative maintenance easy single side serviceablility makes the job a snap.

Full torque, Full power PTO for power/rescue options
The 12.5 BTDBR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 12.5 BTDBR and you have a combination power rescue package for all your electrical and all your rescue tool needs.

Clean Machines
The 12.5 BTDBR is a clean machine. The diesel power plant meets all EPA and CARB emission regulations and the generator produces clean stable electricity from a 4 pole backend that has simple regulation

Generator Set Benefits

  • Compact lightweight design
  • Quiet: runs at 1800 RPM (60 HZ) or 1500 RPM (50 HZ)
  • Tuned air intake silencer
  • Frequency regulation to 0.5 HZ (0.6%) with electronic governing (optional)
  • Built-in power take off capable of full engine torque
  • Multi-station remote starting capability
  • Easy-to-read operator’s manual and parts list
  • Emergency stop switch
  • Steel mounting skid
  • Electronic governor (Optional)
  • User-friendly trouble-free controls
  • Optimum vibration isolation
  • Electronic voltage regulation (optional)

Engine Features

  • Low maintenance costs
  • Low fuel consumption
  • Self-bleeding fuel system
  • Easy one-side servicing
  • Water-cooled cast iron block for a longer life
  • Cooling designed for high ambient temperatures
  • 12 volt starter motor
  • 12 volt 50 ampere alternator
  • Electric fuel pump
  • Safety shutdowns: High water temperature, Low oil pressure
  • Glow plugs for cold weather starting
  • Built-in lube oil drain hose
  • Dry element air filter
  • Full flow lube oil filter
  • Coolant overflow kit
  • Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter

..

Supplier's Site

Technical Specifications

  Westerbeke Corporation
Product Category Electrical Power Generators
Product Number 12.5 BTDBR
Product Name 12.5 BTDBR
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details
17.0 EDER - 50 Hz - 17.0 EDER - 50 Hz - Westerbeke Corporation
Specs
Fuel Type Diesel
Applications Industrial
Power Rating - Wattage 17000 watts
View Details
Trailer Mounted Diesel Generators -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Fuel Type Diesel
Portability Portable
Applications Industrial; Power
View Details