Prestolite Electric, Inc. 35214570.0

Description
High Output Alternator, System Voltage: 12.0, Output: 110.0 A
Description
High Output Alternator, System Voltage: 12.0, Output: 110.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 12.0, Output: 110.0 A

High Output Alternator, System Voltage: 12.0, Output: 110.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number 35214570.0
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details
Industrial Generator - RGV12100 - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Generator - sets - 10kW GenSet - HDT Global
Specs
Fuel Type Diesel
Portability Portable
Phase Three Phase
View Details