Prestolite Electric, Inc. 35214395.0

Description
High Output Alternator, System Voltage: 24.0, Output: 55.0 A
Description
High Output Alternator, System Voltage: 24.0, Output: 55.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 24.0, Output: 55.0 A

High Output Alternator, System Voltage: 24.0, Output: 55.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number 35214395.0
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Generator - sets - 10kW GenSet - HDT Global
Specs
Fuel Type Diesel
Portability Portable
Phase Three Phase
View Details
YZ Series Diesel Generator - YZ Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Construction; Industrial; Mining; Standby
View Details