Prestolite Electric, Inc. 1286640.0

Description
High Output Alternator, System Voltage: 24.0, Output: 190.0 A
Description
High Output Alternator, System Voltage: 24.0, Output: 190.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 24.0, Output: 190.0 A

High Output Alternator, System Voltage: 24.0, Output: 190.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number 1286640.0
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Offshore Generator Sets 3508C - 18452548 - Caterpillar Oil & Gas
Specs
Portability Permanent
Applications Industrial
Power Rating - VA 799000 to 974000 VA
View Details
Digital Inverter -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
Specs
Fuel Type Gasoline (optional feature); Propane (optional feature)
Portability Portable
Phase Single Phase
View Details
3600, 6000 & 8000 Watt Portable Gas Generators - Consumer Generators - Mi-T-M Corporation
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details