PressureParts.Com Hot Water Gas Pressure Washer 3500 PSI HSP3504-3MGH

Description
HSP3504 Hot Water Pressure Washer. Challenging applications call for serious equipment. This self-contained, portable gas washer is meant for service centers, automotive shops and other tough cleaning applications. 3.3 GPM / 3500 PSI 13 HP OHV Honda Engine Performance-proven OHV engine with low oil protection and recoil start Direct drive triplex ceramic piston pump with forged brass manifold Thermal relief valve Stainless steel and brass unloader valve Low pressure detergent injection Complete system diagnostic board Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner Polyethylene burner fuel tank Temperature rise 150 degrees F / 66 degrees C above ambient, maximum 200 degrees F Wand holder Locking tire brake Solid steel threaded axles Pneumatic tires with tubes (4) 3/8 inch x 50 foot steel wire braided pressure hose with screw connects, swivel, and bend restrictors Professional grade insulated trigger gun with safety lockoff Adjustable pressure insulated dual lance with 15 degree fixed and detergent nozzle One (1) year limited parts and labor warranty. Three (3) year limited warranty on coil. Five (5) year limited warranty on pump. Free shipping for this item is available to a commercial delivery address only. You must have mean to unload item from the truck. Such as a forklift or loading dock. In some cases residential delivery is available for an additional fee. If residential delivery is needed, please call 800-999-2245 to see if this option is available.
Description
HSP3504 Hot Water Pressure Washer. Challenging applications call for serious equipment. This self-contained, portable gas washer is meant for service centers, automotive shops and other tough cleaning applications. 3.3 GPM / 3500 PSI 13 HP OHV Honda Engine Performance-proven OHV engine with low oil protection and recoil start Direct drive triplex ceramic piston pump with forged brass manifold Thermal relief valve Stainless steel and brass unloader valve Low pressure detergent injection Complete system diagnostic board Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner Polyethylene burner fuel tank Temperature rise 150 degrees F / 66 degrees C above ambient, maximum 200 degrees F Wand holder Locking tire brake Solid steel threaded axles Pneumatic tires with tubes (4) 3/8 inch x 50 foot steel wire braided pressure hose with screw connects, swivel, and bend restrictors Professional grade insulated trigger gun with safety lockoff Adjustable pressure insulated dual lance with 15 degree fixed and detergent nozzle One (1) year limited parts and labor warranty. Three (3) year limited warranty on coil. Five (5) year limited warranty on pump. Free shipping for this item is available to a commercial delivery address only. You must have mean to unload item from the truck. Such as a forklift or loading dock. In some cases residential delivery is available for an additional fee. If residential delivery is needed, please call 800-999-2245 to see if this option is available.

Suppliers

Company
Product
Description
Supplier Links
Hot Water Gas Pressure Washer 3500 PSI - HSP3504-3MGH - PressureParts.Com
Omaha, NE, USA
Hot Water Gas Pressure Washer 3500 PSI
HSP3504-3MGH
Hot Water Gas Pressure Washer 3500 PSI HSP3504-3MGH
HSP3504 Hot Water Pressure Washer. Challenging applications call for serious equipment. This self-contained, portable gas washer is meant for service centers, automotive shops and other tough cleaning applications. 3.3 GPM / 3500 PSI 13 HP OHV Honda Engine Performance-proven OHV engine with low oil protection and recoil start Direct drive triplex ceramic piston pump with forged brass manifold Thermal relief valve Stainless steel and brass unloader valve Low pressure detergent injection Complete system diagnostic board Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner Polyethylene burner fuel tank Temperature rise 150 degrees F / 66 degrees C above ambient, maximum 200 degrees F Wand holder Locking tire brake Solid steel threaded axles Pneumatic tires with tubes (4) 3/8 inch x 50 foot steel wire braided pressure hose with screw connects, swivel, and bend restrictors Professional grade insulated trigger gun with safety lockoff Adjustable pressure insulated dual lance with 15 degree fixed and detergent nozzle One (1) year limited parts and labor warranty. Three (3) year limited warranty on coil. Five (5) year limited warranty on pump. Free shipping for this item is available to a commercial delivery address only. You must have mean to unload item from the truck. Such as a forklift or loading dock. In some cases residential delivery is available for an additional fee. If residential delivery is needed, please call 800-999-2245 to see if this option is available.

HSP3504 Hot Water Pressure Washer. Challenging applications call for serious
equipment. This self-contained, portable gas washer is meant for service
centers, automotive shops and other tough cleaning applications.


  • 3.3 GPM / 3500 PSI
  • 13 HP OHV Honda Engine
  • Performance-proven OHV engine with low oil protection and recoil start
  • Direct drive triplex ceramic piston pump with forged brass manifold
  • Thermal relief valve
  • Stainless steel and brass unloader valve
  • Low pressure detergent injection
  • Complete system diagnostic board
  • Pressure and high limit safety controls
  • No. 1 or No. 2 diesel or kerosene fired burner
  • Polyethylene burner fuel tank
  • Temperature rise 150 degrees F / 66 degrees C above ambient, maximum 200 degrees F
  • Wand holder
  • Locking tire brake
  • Solid steel threaded axles
  • Pneumatic tires with tubes (4)
  • 3/8 inch x 50 foot steel wire braided pressure hose with screw connects, swivel, and bend restrictors
  • Professional grade insulated trigger gun with safety lockoff
  • Adjustable pressure insulated dual lance with 15 degree fixed and detergent nozzle
  • One (1) year limited parts and labor warranty.
    Three (3) year limited warranty on coil.
    Five (5) year limited warranty on pump.

Free shipping for this item is
available to a commercial delivery address only. You must have mean to
unload item from the truck. Such as a forklift or loading dock. In some cases residential
delivery is available for an additional fee. If residential delivery is needed,
please call 800-999-2245 to see if this option is available.

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Pressure Washers
Product Number HSP3504-3MGH
Product Name Hot Water Gas Pressure Washer 3500 PSI
Unlock Full Specs
to access all available technical data

Similar Products

CW Series Cold Water Pressure Washers - CW-2004-SME3 - WLC Company, Inc.
Specs
Power Source Electric Motor
Operation Cleaning / Surface Preparation
Features Cold Water
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Water Broom - 2100306 - General Pump
Specs
Operation Cleaning / Surface Preparation
Part Loading None (Large Surface)
Water Pressure 4500 psi (3167 m H2O)
View Details
Electric Jet Pipe Cleaner - JM-1450 - General Pipe Cleaners
Specs
Power Source Electric Motor
Operation Drain Cleaning
Machine Mounting Cart / Handtruck; Portable Machine
View Details