General Pump Water Broom 2100473

Description
Bikleener® Water Broom, 10"; Width, Adjustable Height, Two Nozzles Features: Recommended for units with pressures of 2000 to 3500 PSI Quick connect to pressure washer wand 2 (1.5x60) nozzles for a wide cleaning path Upright operation saves back strain and fatigue Consistent 10 - 12" even cleaning path Cleaned area is easy to see and review Disconnects in a snap for easy storage COMMERCIAL GRADE - FIELD TESTED FOR 3 YEARS
Datasheet
Description
Bikleener® Water Broom, 10"; Width, Adjustable Height, Two Nozzles Features: Recommended for units with pressures of 2000 to 3500 PSI Quick connect to pressure washer wand 2 (1.5x60) nozzles for a wide cleaning path Upright operation saves back strain and fatigue Consistent 10 - 12" even cleaning path Cleaned area is easy to see and review Disconnects in a snap for easy storage COMMERCIAL GRADE - FIELD TESTED FOR 3 YEARS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Broom - 2100473 - General Pump
Mendota Heights, MN, USA
Water Broom
2100473
Water Broom 2100473
Bikleener® Water Broom, 10"; Width, Adjustable Height, Two Nozzles Features: Recommended for units with pressures of 2000 to 3500 PSI Quick connect to pressure washer wand 2 (1.5x60) nozzles for a wide cleaning path Upright operation saves back strain and fatigue Consistent 10 - 12" even cleaning path Cleaned area is easy to see and review Disconnects in a snap for easy storage COMMERCIAL GRADE - FIELD TESTED FOR 3 YEARS

Bikleener® Water Broom, 10"; Width, Adjustable Height, Two Nozzles

Features:

  • Recommended for units with pressures of 2000 to 3500 PSI
  • Quick connect to pressure washer wand
  • 2 (1.5x60) nozzles for a wide cleaning path
  • Upright operation saves back strain and fatigue
  • Consistent 10 - 12" even cleaning path
  • Cleaned area is easy to see and review
  • Disconnects in a snap for easy storage
  • COMMERCIAL GRADE - FIELD TESTED FOR 3 YEARS
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Pressure Washers
Product Number 2100473
Product Name Water Broom
Operation Cleaning / Surface Preparation
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 4200 PSI @ 4.0 GPM, Direct Drive - DXPW4240 - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Fluid-Driven Rotary Rinser - Intrepid Series - Gamajet, part of the Alfa Laval Group
Gamajet, part of the Alfa Laval Group
Specs
Power Source Electric Motor
Operation Tube Bundle / Vessel Cleaning; Cleaning / Surface Preparation
Machine Mounting Cart / Handtruck
View Details
Rear Entry Spray Gun - DGE5010 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Hot Water Pressure Washers (electric) - HSE Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 3500 psi (704 to 2463 m H2O)
View Details