PressureParts.Com Oil-Fired Hot Box 120V HR-5030D

Description
Add hot water cleaning economically! Portable water heater add-on for existing cold water pressure washers. Quick connect to cold water pressure washer, supply fuel and power to Euro-Heat for hot water cleaning applications - USE ONLY WHEN NEEDED and keep the convenience of the portable cold water washer. 3000 PSI Quick Hookup - 3/8" QC inlet/outlet Easy service access to burner parts Efficient vertical combustion configuration Diesel, Kerosene, #1 Heating Oil 10" Easy roll tubed pneumatic wheels 5 gallon plastic fuel tank Compact size - 37" W x 27" L x 39" H 36' Ground Fault Interrupter plug Thermostat temperature control Free shipping for this item is available to a commercial delivery address only. You must have the means to unload item from the truck. Such as a forklift or loading dock. In some cases residential delivery is available for an additional fee. If residential delivery is needed, please call 800-999-2245 to see if this option is available.
Description
Add hot water cleaning economically! Portable water heater add-on for existing cold water pressure washers. Quick connect to cold water pressure washer, supply fuel and power to Euro-Heat for hot water cleaning applications - USE ONLY WHEN NEEDED and keep the convenience of the portable cold water washer. 3000 PSI Quick Hookup - 3/8" QC inlet/outlet Easy service access to burner parts Efficient vertical combustion configuration Diesel, Kerosene, #1 Heating Oil 10" Easy roll tubed pneumatic wheels 5 gallon plastic fuel tank Compact size - 37" W x 27" L x 39" H 36' Ground Fault Interrupter plug Thermostat temperature control Free shipping for this item is available to a commercial delivery address only. You must have the means to unload item from the truck. Such as a forklift or loading dock. In some cases residential delivery is available for an additional fee. If residential delivery is needed, please call 800-999-2245 to see if this option is available.

Suppliers

Company
Product
Description
Supplier Links
Oil-Fired Hot Box 120V - HR-5030D - PressureParts.Com
Omaha, NE, USA
Oil-Fired Hot Box 120V
HR-5030D
Oil-Fired Hot Box 120V HR-5030D
Add hot water cleaning economically! Portable water heater add-on for existing cold water pressure washers. Quick connect to cold water pressure washer, supply fuel and power to Euro-Heat for hot water cleaning applications - USE ONLY WHEN NEEDED and keep the convenience of the portable cold water washer. 3000 PSI Quick Hookup - 3/8" QC inlet/outlet Easy service access to burner parts Efficient vertical combustion configuration Diesel, Kerosene, #1 Heating Oil 10" Easy roll tubed pneumatic wheels 5 gallon plastic fuel tank Compact size - 37" W x 27" L x 39" H 36' Ground Fault Interrupter plug Thermostat temperature control Free shipping for this item is available to a commercial delivery address only. You must have the means to unload item from the truck. Such as a forklift or loading dock. In some cases residential delivery is available for an additional fee. If residential delivery is needed, please call 800-999-2245 to see if this option is available.

Add hot water cleaning economically! Portable water heater add-on for existing cold water pressure washers. Quick connect to cold water pressure washer, supply fuel and power to Euro-Heat for hot water cleaning applications - USE ONLY WHEN NEEDED and keep the convenience of the portable cold water washer.

  • 3000 PSI
  • Quick Hookup - 3/8" QC inlet/outlet
  • Easy service access to burner parts
  • Efficient vertical combustion configuration
  • Diesel, Kerosene, #1 Heating Oil
  • 10" Easy roll tubed pneumatic wheels
  • 5 gallon plastic fuel tank
  • Compact size - 37" W x 27" L x 39" H
  • 36' Ground Fault Interrupter plug
  • Thermostat temperature control

Free shipping for this item is available to a commercial delivery address only. You must have the means to unload item from the truck. Such as a forklift or loading dock. In some cases residential delivery is available for an additional fee. If residential delivery is needed, please call 800-999-2245 to see if this option is available.

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Pressure Washers
Product Number HR-5030D
Product Name Oil-Fired Hot Box 120V
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 3800 PSI @ 3.5 GPM, Direct Drive - DXPW3835 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3800 psi (2674 m H2O)
Water Flow 210 GPH (221 ml/sec)
View Details
ST-2315 Spray Gun - 202315510 - Suttner America Company
Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
CW Series Cold Water Pressure Washers - CW-5004-0ME3 - WLC Company, Inc.
Specs
Power Source Electric Motor
Operation Cleaning / Surface Preparation
Features Cold Water
View Details
gas engine direct drive models - E4035HG - Pressure-Pro
Specs
Water Pressure 3500 psi (2463 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details