Pressure Washers Direct Simpson Professional 3500 PSI Belt-Drive Pressure Washer Model WS3500

Description
Honda 13-HP GX390 Engine with Oil Alert® •Easy to start, reliable and durable Belt Drive Engine And Pump System •Powerful and efficient professional quality components SIMPSON® Triplex Pump With A 7 Year Warranty •Ceramic plungers run cooler and last longer •Easy to maintain and rebuild Deck-Mounted Simpson Unloader Valve System •Offers improved reliability and longer pump life •Adjustable unloader lets you customize pump setup 10 Gauge Heavy-Duty Powder-Coated Steel Frame •Built to last job after job •10 gauge steel sub-frame provides additional support •Polished chrome front and rear handles; mag wheels Professional Trigger Gun •High pressure swivel and a 36-inch stainless steel spray wand •5 Quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •Includes 50 feet of non-marking, dual braid Monster Hose Downstream Chemical Injection •Protects the pump; allows for a wider range of chemical use
Description
Honda 13-HP GX390 Engine with Oil Alert® •Easy to start, reliable and durable Belt Drive Engine And Pump System •Powerful and efficient professional quality components SIMPSON® Triplex Pump With A 7 Year Warranty •Ceramic plungers run cooler and last longer •Easy to maintain and rebuild Deck-Mounted Simpson Unloader Valve System •Offers improved reliability and longer pump life •Adjustable unloader lets you customize pump setup 10 Gauge Heavy-Duty Powder-Coated Steel Frame •Built to last job after job •10 gauge steel sub-frame provides additional support •Polished chrome front and rear handles; mag wheels Professional Trigger Gun •High pressure swivel and a 36-inch stainless steel spray wand •5 Quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •Includes 50 feet of non-marking, dual braid Monster Hose Downstream Chemical Injection •Protects the pump; allows for a wider range of chemical use

Suppliers

Company
Product
Description
Supplier Links
Simpson Professional 3500 PSI  Belt-Drive Pressure Washer - Model WS3500 - Pressure Washers Direct
Bolingbrook, IL, USA
Simpson Professional 3500 PSI Belt-Drive Pressure Washer
Model WS3500
Simpson Professional 3500 PSI Belt-Drive Pressure Washer Model WS3500
Honda 13-HP GX390 Engine with Oil Alert® •Easy to start, reliable and durable Belt Drive Engine And Pump System •Powerful and efficient professional quality components SIMPSON® Triplex Pump With A 7 Year Warranty •Ceramic plungers run cooler and last longer •Easy to maintain and rebuild Deck-Mounted Simpson Unloader Valve System •Offers improved reliability and longer pump life •Adjustable unloader lets you customize pump setup 10 Gauge Heavy-Duty Powder-Coated Steel Frame •Built to last job after job •10 gauge steel sub-frame provides additional support •Polished chrome front and rear handles; mag wheels Professional Trigger Gun •High pressure swivel and a 36-inch stainless steel spray wand •5 Quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •Includes 50 feet of non-marking, dual braid Monster Hose Downstream Chemical Injection •Protects the pump; allows for a wider range of chemical use

Honda 13-HP GX390 Engine with Oil Alert® •Easy to start, reliable and durable Belt Drive Engine And Pump System •Powerful and efficient professional quality components SIMPSON® Triplex Pump With A 7 Year Warranty •Ceramic plungers run cooler and last longer •Easy to maintain and rebuild Deck-Mounted Simpson Unloader Valve System •Offers improved reliability and longer pump life •Adjustable unloader lets you customize pump setup 10 Gauge Heavy-Duty Powder-Coated Steel Frame •Built to last job after job •10 gauge steel sub-frame provides additional support •Polished chrome front and rear handles; mag wheels Professional Trigger Gun •High pressure swivel and a 36-inch stainless steel spray wand •5 Quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •Includes 50 feet of non-marking, dual braid Monster Hose Downstream Chemical Injection •Protects the pump; allows for a wider range of chemical use

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model WS3500
Product Name Simpson Professional 3500 PSI Belt-Drive Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 1200 PSI @ 2.0 GPM, Electric - DXPW1200-E - DEWALT Industrial Tool Co.
Specs
Water Pressure 1200 psi (845 m H2O)
Water Flow 120 GPH (126 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Rear Entry Spray Guns - Stainless Steel - YG5200 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details