Pressure Washers Direct Simpson Professional 4200 PSI Belt-Drive Pressure Washer Model WB4200

Description
Powerful Honda 13.0-HP GX390 Engine with Oil Alert® •Easy to start; quiet and reliable Belt Drive Engine And Pump System •Efficient and long lasting General Triplex Plunger Pump •Ceramic components run cooler to last longer •5 year factory warranty Adjustable Unloader •Allows you to customize the pump for the task at hand Professional Gun With 36-inch Stainless Steel Spray Wand •Quick change tips: 0°, 15°, 25°, 40°; built in chemical injection •Includes 50 foot, dual braid Monster Hose 10 Gauge Heavy-Duty Powder-Coated Steel Frame •10 gauge steel sub-frame provides additional support •Polished chrome front and rear handles
Description
Powerful Honda 13.0-HP GX390 Engine with Oil Alert® •Easy to start; quiet and reliable Belt Drive Engine And Pump System •Efficient and long lasting General Triplex Plunger Pump •Ceramic components run cooler to last longer •5 year factory warranty Adjustable Unloader •Allows you to customize the pump for the task at hand Professional Gun With 36-inch Stainless Steel Spray Wand •Quick change tips: 0°, 15°, 25°, 40°; built in chemical injection •Includes 50 foot, dual braid Monster Hose 10 Gauge Heavy-Duty Powder-Coated Steel Frame •10 gauge steel sub-frame provides additional support •Polished chrome front and rear handles

Suppliers

Company
Product
Description
Supplier Links
Simpson Professional 4200 PSI  Belt-Drive Pressure Washer - Model WB4200 - Pressure Washers Direct
Bolingbrook, IL, USA
Simpson Professional 4200 PSI Belt-Drive Pressure Washer
Model WB4200
Simpson Professional 4200 PSI Belt-Drive Pressure Washer Model WB4200
Powerful Honda 13.0-HP GX390 Engine with Oil Alert® •Easy to start; quiet and reliable Belt Drive Engine And Pump System •Efficient and long lasting General Triplex Plunger Pump •Ceramic components run cooler to last longer •5 year factory warranty Adjustable Unloader •Allows you to customize the pump for the task at hand Professional Gun With 36-inch Stainless Steel Spray Wand •Quick change tips: 0°, 15°, 25°, 40°; built in chemical injection •Includes 50 foot, dual braid Monster Hose 10 Gauge Heavy-Duty Powder-Coated Steel Frame •10 gauge steel sub-frame provides additional support •Polished chrome front and rear handles

Powerful Honda 13.0-HP GX390 Engine with Oil Alert® •Easy to start; quiet and reliable Belt Drive Engine And Pump System •Efficient and long lasting General Triplex Plunger Pump •Ceramic components run cooler to last longer •5 year factory warranty Adjustable Unloader •Allows you to customize the pump for the task at hand Professional Gun With 36-inch Stainless Steel Spray Wand •Quick change tips: 0°, 15°, 25°, 40°; built in chemical injection •Includes 50 foot, dual braid Monster Hose 10 Gauge Heavy-Duty Powder-Coated Steel Frame •10 gauge steel sub-frame provides additional support •Polished chrome front and rear handles

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model WB4200
Product Name Simpson Professional 4200 PSI Belt-Drive Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Rear Entry Spray Gun - Stainless Steel - YG1732 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details