Pressure Washers Direct Shark Commercial 3000 PSI Trailer Pressure Washer Model TRS-2500-E

Description
Single Axle Trailer With Plate Holder & Tail Lights •Extra rugged 2"x3" structural tubing contains the wiring •Leaf spring suspension, 2 5/16" ball hitch & swivel jack •Powder coated, heavy duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access •High density polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water SSG-403037E Shark Hot Water Pressure Washer •3.9 GPM at 3000 PSI cleans quickly and thoroughly •13 HP Honda engine starts easy & runs quiet Gas Powered Burner For Easy Hot Water Cleaning •Horizontal water coil is Schedule 80 steel for long life •Standard temperature rise of 140 degrees •Unit comes standard with a steam option - 200 degree rise
Datasheet
Description
Single Axle Trailer With Plate Holder & Tail Lights •Extra rugged 2"x3" structural tubing contains the wiring •Leaf spring suspension, 2 5/16" ball hitch & swivel jack •Powder coated, heavy duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access •High density polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water SSG-403037E Shark Hot Water Pressure Washer •3.9 GPM at 3000 PSI cleans quickly and thoroughly •13 HP Honda engine starts easy & runs quiet Gas Powered Burner For Easy Hot Water Cleaning •Horizontal water coil is Schedule 80 steel for long life •Standard temperature rise of 140 degrees •Unit comes standard with a steam option - 200 degree rise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shark Commercial 3000 PSI  Trailer Pressure Washer - Model TRS-2500-E - Pressure Washers Direct
Bolingbrook, IL, USA
Shark Commercial 3000 PSI Trailer Pressure Washer
Model TRS-2500-E
Shark Commercial 3000 PSI Trailer Pressure Washer Model TRS-2500-E
Single Axle Trailer With Plate Holder & Tail Lights •Extra rugged 2"x3" structural tubing contains the wiring •Leaf spring suspension, 2 5/16" ball hitch & swivel jack •Powder coated, heavy duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access •High density polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water SSG-403037E Shark Hot Water Pressure Washer •3.9 GPM at 3000 PSI cleans quickly and thoroughly •13 HP Honda engine starts easy & runs quiet Gas Powered Burner For Easy Hot Water Cleaning •Horizontal water coil is Schedule 80 steel for long life •Standard temperature rise of 140 degrees •Unit comes standard with a steam option - 200 degree rise

Single Axle Trailer With Plate Holder & Tail Lights •Extra rugged 2"x3" structural tubing contains the wiring •Leaf spring suspension, 2 5/16" ball hitch & swivel jack •Powder coated, heavy duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access •High density polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water SSG-403037E Shark Hot Water Pressure Washer •3.9 GPM at 3000 PSI cleans quickly and thoroughly •13 HP Honda engine starts easy & runs quiet Gas Powered Burner For Easy Hot Water Cleaning •Horizontal water coil is Schedule 80 steel for long life •Standard temperature rise of 140 degrees •Unit comes standard with a steam option - 200 degree rise

Supplier's Site Datasheet

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model TRS-2500-E
Product Name Shark Commercial 3000 PSI Trailer Pressure Washer
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 4200 PSI @ 4.0 GPM, Direct Drive - DXPW4240 - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Flat Surface Cleaner - ABS Cover - DCFSCP18GZ - General Pump
Specs
Operation Cleaning / Surface Preparation
Part Loading None (Large Surface)
Features Hot Water
View Details