Pressure Washers Direct Shark Commercial 3500 PSI Belt-Drive Pressure Washer Model TRS-2500-C

Description
All You Need To Start Or Expand Your Business •High quality components chosen for durability and value Single Axle Trailer With Plate Holder & Tail Lights •Extra rugged 2"x3" structural tubing contains the wiring •Leaf spring suspension, 2 5/16" ball hitch & swivel jack •Powder coated, heavy duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access •High density polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water Shark BR-353237 Belt Drive Pressure Washer •3.2 GPM at 3500 PSI cleans quickly and thoroughly •13 HP Honda GX engine starts easy & runs quiet Stainless Steel Professional 2 Grip Wand •Insulated to work longer with less fatigue Karcher Triplex Plunger Pump With Ceramic Pistons •Runs cooler, lasts longer; backed by 7 year limited warranty Hose Reels For 100' High Pressure Hose & 75' Supply Hose •50' pressure hose included; supply (garden) hose not included
Datasheet
Description
All You Need To Start Or Expand Your Business •High quality components chosen for durability and value Single Axle Trailer With Plate Holder & Tail Lights •Extra rugged 2"x3" structural tubing contains the wiring •Leaf spring suspension, 2 5/16" ball hitch & swivel jack •Powder coated, heavy duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access •High density polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water Shark BR-353237 Belt Drive Pressure Washer •3.2 GPM at 3500 PSI cleans quickly and thoroughly •13 HP Honda GX engine starts easy & runs quiet Stainless Steel Professional 2 Grip Wand •Insulated to work longer with less fatigue Karcher Triplex Plunger Pump With Ceramic Pistons •Runs cooler, lasts longer; backed by 7 year limited warranty Hose Reels For 100' High Pressure Hose & 75' Supply Hose •50' pressure hose included; supply (garden) hose not included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shark Commercial 3500 PSI Belt-Drive Pressure Washer - Model TRS-2500-C - Pressure Washers Direct
Bolingbrook, IL, USA
Shark Commercial 3500 PSI Belt-Drive Pressure Washer
Model TRS-2500-C
Shark Commercial 3500 PSI Belt-Drive Pressure Washer Model TRS-2500-C
All You Need To Start Or Expand Your Business •High quality components chosen for durability and value Single Axle Trailer With Plate Holder & Tail Lights •Extra rugged 2"x3" structural tubing contains the wiring •Leaf spring suspension, 2 5/16" ball hitch & swivel jack •Powder coated, heavy duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access •High density polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water Shark BR-353237 Belt Drive Pressure Washer •3.2 GPM at 3500 PSI cleans quickly and thoroughly •13 HP Honda GX engine starts easy & runs quiet Stainless Steel Professional 2 Grip Wand •Insulated to work longer with less fatigue Karcher Triplex Plunger Pump With Ceramic Pistons •Runs cooler, lasts longer; backed by 7 year limited warranty Hose Reels For 100' High Pressure Hose & 75' Supply Hose •50' pressure hose included; supply (garden) hose not included

All You Need To Start Or Expand Your Business •High quality components chosen for durability and value Single Axle Trailer With Plate Holder & Tail Lights •Extra rugged 2"x3" structural tubing contains the wiring •Leaf spring suspension, 2 5/16" ball hitch & swivel jack •Powder coated, heavy duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access •High density polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water Shark BR-353237 Belt Drive Pressure Washer •3.2 GPM at 3500 PSI cleans quickly and thoroughly •13 HP Honda GX engine starts easy & runs quiet Stainless Steel Professional 2 Grip Wand •Insulated to work longer with less fatigue Karcher Triplex Plunger Pump With Ceramic Pistons •Runs cooler, lasts longer; backed by 7 year limited warranty Hose Reels For 100' High Pressure Hose & 75' Supply Hose •50' pressure hose included; supply (garden) hose not included

Supplier's Site Datasheet

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model TRS-2500-C
Product Name Shark Commercial 3500 PSI Belt-Drive Pressure Washer
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Portable Cold Water Pressure Washer (gasoline, electric) - CD Series - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 2000 psi (704 to 1408 m H2O)
View Details
Threaded Nozzle - 820051530 - Suttner America Company
Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
heavy duty polychain drive gas engine models - HDC5540HG - Pressure-Pro
Specs
Water Pressure 4000 psi (2815 m H2O)
Water Flow 330 GPH (347 ml/sec)
View Details