Pressure Washers Direct Kranzle Prof 2400 PSI Pressure Washer w/ 220-Volt Motor Model THERM1165TST440

Description
Heavy Duty Industrial Steel Frame Unit •Great for municipalities, buildings, plant cleaning, etc. 220 V, 15 Amp TEFC 3 Phase Electric Motor For 440V 3 Phase Hookup •20 feet of power cord; you supply the plug that meets your needs •Can be used indoors or outdoors Kranzle AQ Industrial Grade Self Priming Pump •10 year manifold warranty •Multi-hour bypass and run-dry capability prolongs pump life •Adjustable pressure unloader with gauge Down Draft Fuel Efficient 220 Volt Burner Uses Diesel Fuel •Schedule 80 heating coil; flame safety monitor •Adjustable digital temperature control Professional Gun-Jet Lance With Safety Coupler Screw Connections •Fan spray nozzle w/ auto on-off control & 30 sec time delay •50' wire braid reinforced 5/16" hose on built in hose reel
Description
Heavy Duty Industrial Steel Frame Unit •Great for municipalities, buildings, plant cleaning, etc. 220 V, 15 Amp TEFC 3 Phase Electric Motor For 440V 3 Phase Hookup •20 feet of power cord; you supply the plug that meets your needs •Can be used indoors or outdoors Kranzle AQ Industrial Grade Self Priming Pump •10 year manifold warranty •Multi-hour bypass and run-dry capability prolongs pump life •Adjustable pressure unloader with gauge Down Draft Fuel Efficient 220 Volt Burner Uses Diesel Fuel •Schedule 80 heating coil; flame safety monitor •Adjustable digital temperature control Professional Gun-Jet Lance With Safety Coupler Screw Connections •Fan spray nozzle w/ auto on-off control & 30 sec time delay •50' wire braid reinforced 5/16" hose on built in hose reel

Suppliers

Company
Product
Description
Supplier Links
Kranzle Prof 2400 PSI  Pressure Washer w/ 220-Volt Motor - Model THERM1165TST440 - Pressure Washers Direct
Bolingbrook, IL, USA
Kranzle Prof 2400 PSI Pressure Washer w/ 220-Volt Motor
Model THERM1165TST440
Kranzle Prof 2400 PSI Pressure Washer w/ 220-Volt Motor Model THERM1165TST440
Heavy Duty Industrial Steel Frame Unit •Great for municipalities, buildings, plant cleaning, etc. 220 V, 15 Amp TEFC 3 Phase Electric Motor For 440V 3 Phase Hookup •20 feet of power cord; you supply the plug that meets your needs •Can be used indoors or outdoors Kranzle AQ Industrial Grade Self Priming Pump •10 year manifold warranty •Multi-hour bypass and run-dry capability prolongs pump life •Adjustable pressure unloader with gauge Down Draft Fuel Efficient 220 Volt Burner Uses Diesel Fuel •Schedule 80 heating coil; flame safety monitor •Adjustable digital temperature control Professional Gun-Jet Lance With Safety Coupler Screw Connections •Fan spray nozzle w/ auto on-off control & 30 sec time delay •50' wire braid reinforced 5/16" hose on built in hose reel

Heavy Duty Industrial Steel Frame Unit •Great for municipalities, buildings, plant cleaning, etc. 220 V, 15 Amp TEFC 3 Phase Electric Motor For 440V 3 Phase Hookup •20 feet of power cord; you supply the plug that meets your needs •Can be used indoors or outdoors Kranzle AQ Industrial Grade Self Priming Pump •10 year manifold warranty •Multi-hour bypass and run-dry capability prolongs pump life •Adjustable pressure unloader with gauge Down Draft Fuel Efficient 220 Volt Burner Uses Diesel Fuel •Schedule 80 heating coil; flame safety monitor •Adjustable digital temperature control Professional Gun-Jet Lance With Safety Coupler Screw Connections •Fan spray nozzle w/ auto on-off control & 30 sec time delay •50' wire braid reinforced 5/16" hose on built in hose reel

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model THERM1165TST440
Product Name Kranzle Prof 2400 PSI Pressure Washer w/ 220-Volt Motor
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 4200 PSI @ 4.0 GPM, Direct Drive - DXPW4240 - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Gas Engine Powered Jet Pipe Cleaner - JM-3055 - General Pipe Cleaners
Specs
Power Source Combustion Engine
Operation Drain Cleaning
Machine Mounting Cart / Handtruck; Portable Machine
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details
Double Lances, Zinc Plated Steel -  - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details