Pressure Washers Direct BE Professional 4000 PSI Pressure Washer w/ Honda GX Engine Model PE-4013HWPSCOMZ

Description
Powered By A Reliable Honda GX 390 Gas Engine •13 HP handles a wide variety of cleaning tasks Commercial Grade Comet ZWD4040G Triplex Pump •4 gallons per minute gets the job done quickly & efficiently •Oil drain plug, sight glass & clear filter bowl for easy care •External bypass & thermal relief valve protect from overheating Industrial Grade Spray Gun •36 inch spray lance with insulated grip fights fatigue •4 quick-connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board tip storage •Low pressure chemical injection applies soap effectively •50 foot steel wire braided hose w/quick connects & storage hook Durable Stainless Steel Frame •Compact design with easy carrying & transport •Solid welded anti-vibration rubber foot quiets & stabilizes unit
Description
Powered By A Reliable Honda GX 390 Gas Engine •13 HP handles a wide variety of cleaning tasks Commercial Grade Comet ZWD4040G Triplex Pump •4 gallons per minute gets the job done quickly & efficiently •Oil drain plug, sight glass & clear filter bowl for easy care •External bypass & thermal relief valve protect from overheating Industrial Grade Spray Gun •36 inch spray lance with insulated grip fights fatigue •4 quick-connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board tip storage •Low pressure chemical injection applies soap effectively •50 foot steel wire braided hose w/quick connects & storage hook Durable Stainless Steel Frame •Compact design with easy carrying & transport •Solid welded anti-vibration rubber foot quiets & stabilizes unit

Suppliers

Company
Product
Description
Supplier Links
BE Professional 4000 PSI  Pressure Washer w/ Honda GX Engine - Model PE-4013HWPSCOMZ - Pressure Washers Direct
Bolingbrook, IL, USA
BE Professional 4000 PSI Pressure Washer w/ Honda GX Engine
Model PE-4013HWPSCOMZ
BE Professional 4000 PSI Pressure Washer w/ Honda GX Engine Model PE-4013HWPSCOMZ
Powered By A Reliable Honda GX 390 Gas Engine •13 HP handles a wide variety of cleaning tasks Commercial Grade Comet ZWD4040G Triplex Pump •4 gallons per minute gets the job done quickly & efficiently •Oil drain plug, sight glass & clear filter bowl for easy care •External bypass & thermal relief valve protect from overheating Industrial Grade Spray Gun •36 inch spray lance with insulated grip fights fatigue •4 quick-connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board tip storage •Low pressure chemical injection applies soap effectively •50 foot steel wire braided hose w/quick connects & storage hook Durable Stainless Steel Frame •Compact design with easy carrying & transport •Solid welded anti-vibration rubber foot quiets & stabilizes unit

Powered By A Reliable Honda GX 390 Gas Engine •13 HP handles a wide variety of cleaning tasks Commercial Grade Comet ZWD4040G Triplex Pump •4 gallons per minute gets the job done quickly & efficiently •Oil drain plug, sight glass & clear filter bowl for easy care •External bypass & thermal relief valve protect from overheating Industrial Grade Spray Gun •36 inch spray lance with insulated grip fights fatigue •4 quick-connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board tip storage •Low pressure chemical injection applies soap effectively •50 foot steel wire braided hose w/quick connects & storage hook Durable Stainless Steel Frame •Compact design with easy carrying & transport •Solid welded anti-vibration rubber foot quiets & stabilizes unit

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model PE-4013HWPSCOMZ
Product Name BE Professional 4000 PSI Pressure Washer w/ Honda GX Engine
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Machine Mounting Cart / Handtruck
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Washjet Nozzle - 239900040 - Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
Mini-Jet Pipe Cleaner - JM-1000 - General Pipe Cleaners
Specs
Power Source Electric Motor
Operation Clear Grease, Sand, and Ice from 1-1/2" to 3" Lines
Machine Mounting Portable Machine
View Details
gas engine direct drive models - E3032HC - Pressure-Pro
Specs
Water Pressure 3200 psi (2252 m H2O)
Water Flow 180 GPH (189 ml/sec)
View Details
Portable Cold Water Pressure Washers - Aluminum (gasoline) - CBA Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3500 to 4000 psi (2463 to 2815 m H2O)
View Details