Pressure Washers Direct BE Professional 2000 PSI Pressure Washer Model PE-2030EW1COM

Description
Versatile, Quiet, Emission-Free Cleaning •Electric pressure washers can be used indoors and outdoors Industrial 3.0 HP Baldor Electric Motor •Single phase, 220 volt; draws 12 amps •Includes 20 amp GFCI on a 23 foot, 12 gauge power cord Commercial Grade Comet Axial Pump (BWDK2020) •Easy to maintain with oil sight glass and oil drain plug •Includes quick connect coupler & chemical injector Durable Powder Coated Steel Frame •Resists rust and wear; built in tip storage •10" pneumatic, tubed tires take on rough terrain easily •Anti-vibration rubber foot keeps unit steady & quiet •Frame has cut-outs for easy oil changes Professional Spray Gun, Wand, & Hose •Includes 4 quick-connect nozzles in 0°, 15°, 40°, & soap nozzle •5,000 PSI rear entry spray gun with easy 3/8" quick connector •36 inch spray lance with insulated grip keeps you working all day •50 feet of sturdy steel wire-braided, 3/8" hose •Low pressure chemical injector siphons soap into the spray stream
Description
Versatile, Quiet, Emission-Free Cleaning •Electric pressure washers can be used indoors and outdoors Industrial 3.0 HP Baldor Electric Motor •Single phase, 220 volt; draws 12 amps •Includes 20 amp GFCI on a 23 foot, 12 gauge power cord Commercial Grade Comet Axial Pump (BWDK2020) •Easy to maintain with oil sight glass and oil drain plug •Includes quick connect coupler & chemical injector Durable Powder Coated Steel Frame •Resists rust and wear; built in tip storage •10" pneumatic, tubed tires take on rough terrain easily •Anti-vibration rubber foot keeps unit steady & quiet •Frame has cut-outs for easy oil changes Professional Spray Gun, Wand, & Hose •Includes 4 quick-connect nozzles in 0°, 15°, 40°, & soap nozzle •5,000 PSI rear entry spray gun with easy 3/8" quick connector •36 inch spray lance with insulated grip keeps you working all day •50 feet of sturdy steel wire-braided, 3/8" hose •Low pressure chemical injector siphons soap into the spray stream

Suppliers

Company
Product
Description
Supplier Links
BE Professional 2000 PSI  Pressure Washer - Model PE-2030EW1COM - Pressure Washers Direct
Bolingbrook, IL, USA
BE Professional 2000 PSI Pressure Washer
Model PE-2030EW1COM
BE Professional 2000 PSI Pressure Washer Model PE-2030EW1COM
Versatile, Quiet, Emission-Free Cleaning •Electric pressure washers can be used indoors and outdoors Industrial 3.0 HP Baldor Electric Motor •Single phase, 220 volt; draws 12 amps •Includes 20 amp GFCI on a 23 foot, 12 gauge power cord Commercial Grade Comet Axial Pump (BWDK2020) •Easy to maintain with oil sight glass and oil drain plug •Includes quick connect coupler & chemical injector Durable Powder Coated Steel Frame •Resists rust and wear; built in tip storage •10" pneumatic, tubed tires take on rough terrain easily •Anti-vibration rubber foot keeps unit steady & quiet •Frame has cut-outs for easy oil changes Professional Spray Gun, Wand, & Hose •Includes 4 quick-connect nozzles in 0°, 15°, 40°, & soap nozzle •5,000 PSI rear entry spray gun with easy 3/8" quick connector •36 inch spray lance with insulated grip keeps you working all day •50 feet of sturdy steel wire-braided, 3/8" hose •Low pressure chemical injector siphons soap into the spray stream

Versatile, Quiet, Emission-Free Cleaning •Electric pressure washers can be used indoors and outdoors Industrial 3.0 HP Baldor Electric Motor •Single phase, 220 volt; draws 12 amps •Includes 20 amp GFCI on a 23 foot, 12 gauge power cord Commercial Grade Comet Axial Pump (BWDK2020) •Easy to maintain with oil sight glass and oil drain plug •Includes quick connect coupler & chemical injector Durable Powder Coated Steel Frame •Resists rust and wear; built in tip storage •10" pneumatic, tubed tires take on rough terrain easily •Anti-vibration rubber foot keeps unit steady & quiet •Frame has cut-outs for easy oil changes Professional Spray Gun, Wand, & Hose •Includes 4 quick-connect nozzles in 0°, 15°, 40°, & soap nozzle •5,000 PSI rear entry spray gun with easy 3/8" quick connector •36 inch spray lance with insulated grip keeps you working all day •50 feet of sturdy steel wire-braided, 3/8" hose •Low pressure chemical injector siphons soap into the spray stream

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model PE-2030EW1COM
Product Name BE Professional 2000 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Pressure Washer 3200 PSI @ 2.8 GPM, Direct Drive - DXPW3228 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3200 psi (2252 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Rear Entry Spray Gun, Straight, Ceramic Ball, Chlorine Applications - YG4500S - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details