Pressure Washers Direct BE Prosumer 2500 PSI Pressure Washer w/ Honda Engine Model PE-2005HWX

Description
Ideal for Estates, Farms, And Light Commercial Applications •High quality pressure washer components save time & money Honda GC 160 Engine •Quiet and reliable power pushes 2500 PSI easily BE RX705 Direct Drive Axial Pump •2.3 gallons per minute cleans quickly and economically •Commercial grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame cut-outs to easily change engine oil Professional Features •25 feet of steel wire braided hose lasts longer than PVC hose •36 inch insulated spray lance for hours of comfortable cleaning •Quick connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board spray tip storage •10 inch tubed pneumatic tires handle rough terrain
Description
Ideal for Estates, Farms, And Light Commercial Applications •High quality pressure washer components save time & money Honda GC 160 Engine •Quiet and reliable power pushes 2500 PSI easily BE RX705 Direct Drive Axial Pump •2.3 gallons per minute cleans quickly and economically •Commercial grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame cut-outs to easily change engine oil Professional Features •25 feet of steel wire braided hose lasts longer than PVC hose •36 inch insulated spray lance for hours of comfortable cleaning •Quick connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board spray tip storage •10 inch tubed pneumatic tires handle rough terrain

Suppliers

Company
Product
Description
Supplier Links
BE Prosumer 2500 PSI  Pressure Washer w/ Honda Engine - Model PE-2005HWX - Pressure Washers Direct
Bolingbrook, IL, USA
BE Prosumer 2500 PSI Pressure Washer w/ Honda Engine
Model PE-2005HWX
BE Prosumer 2500 PSI Pressure Washer w/ Honda Engine Model PE-2005HWX
Ideal for Estates, Farms, And Light Commercial Applications •High quality pressure washer components save time & money Honda GC 160 Engine •Quiet and reliable power pushes 2500 PSI easily BE RX705 Direct Drive Axial Pump •2.3 gallons per minute cleans quickly and economically •Commercial grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame cut-outs to easily change engine oil Professional Features •25 feet of steel wire braided hose lasts longer than PVC hose •36 inch insulated spray lance for hours of comfortable cleaning •Quick connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board spray tip storage •10 inch tubed pneumatic tires handle rough terrain

Ideal for Estates, Farms, And Light Commercial Applications •High quality pressure washer components save time & money Honda GC 160 Engine •Quiet and reliable power pushes 2500 PSI easily BE RX705 Direct Drive Axial Pump •2.3 gallons per minute cleans quickly and economically •Commercial grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame cut-outs to easily change engine oil Professional Features •25 feet of steel wire braided hose lasts longer than PVC hose •36 inch insulated spray lance for hours of comfortable cleaning •Quick connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board spray tip storage •10 inch tubed pneumatic tires handle rough terrain

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model PE-2005HWX
Product Name BE Prosumer 2500 PSI Pressure Washer w/ Honda Engine
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 4200 PSI @ 4.0 GPM, Direct Drive - DXPW4240 - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Water Broom - 2100306 - General Pump
Specs
Operation Cleaning / Surface Preparation
Part Loading None (Large Surface)
Water Pressure 4500 psi (3167 m H2O)
View Details