Pressure Washers Direct BE Professional 1100 PSI Pressure Washer Model PE-1115EW1COMX

Description
Versatile, Quiet, Emission-Free Cleaning •Electric pressure washers can be used indoors and outdoors Industrial 1.5 HP Baldor Electric Motor •Single phase, 110 volt; draws 13.7 amps •Includes 15 amp GFCI on a 23 foot, 12 gauge power cord Commercial Grade Comet Axial Pump (BXD2020E) •Easy to maintain with oil sight glass and oil drain plug •Includes quick connect coupler & chemical injector Durable Powder Coated Steel Frame •Resists rust and wear; built in tip storage •10" pneumatic, tubed tires take on rough terrain easily •Anti-vibration rubber foot keeps unit steady & quiet •Frame has cut-outs for easy oil changes Professional Spray Gun, Wand, & Hose •Includes 4 quick-connect nozzles in 0°, 15°, 40°, & soap nozzle •5,000 PSI rear entry spray gun with easy 3/8" quick connector •36 inch spray lance with insulated grip keeps you working all day •25 feet of sturdy steel wire-braided, 3/8" hose •Low pressure chemical injector siphons soap into the spray stream
Description
Versatile, Quiet, Emission-Free Cleaning •Electric pressure washers can be used indoors and outdoors Industrial 1.5 HP Baldor Electric Motor •Single phase, 110 volt; draws 13.7 amps •Includes 15 amp GFCI on a 23 foot, 12 gauge power cord Commercial Grade Comet Axial Pump (BXD2020E) •Easy to maintain with oil sight glass and oil drain plug •Includes quick connect coupler & chemical injector Durable Powder Coated Steel Frame •Resists rust and wear; built in tip storage •10" pneumatic, tubed tires take on rough terrain easily •Anti-vibration rubber foot keeps unit steady & quiet •Frame has cut-outs for easy oil changes Professional Spray Gun, Wand, & Hose •Includes 4 quick-connect nozzles in 0°, 15°, 40°, & soap nozzle •5,000 PSI rear entry spray gun with easy 3/8" quick connector •36 inch spray lance with insulated grip keeps you working all day •25 feet of sturdy steel wire-braided, 3/8" hose •Low pressure chemical injector siphons soap into the spray stream

Suppliers

Company
Product
Description
Supplier Links
BE Professional 1100 PSI  Pressure Washer - Model PE-1115EW1COMX - Pressure Washers Direct
Bolingbrook, IL, USA
BE Professional 1100 PSI Pressure Washer
Model PE-1115EW1COMX
BE Professional 1100 PSI Pressure Washer Model PE-1115EW1COMX
Versatile, Quiet, Emission-Free Cleaning •Electric pressure washers can be used indoors and outdoors Industrial 1.5 HP Baldor Electric Motor •Single phase, 110 volt; draws 13.7 amps •Includes 15 amp GFCI on a 23 foot, 12 gauge power cord Commercial Grade Comet Axial Pump (BXD2020E) •Easy to maintain with oil sight glass and oil drain plug •Includes quick connect coupler & chemical injector Durable Powder Coated Steel Frame •Resists rust and wear; built in tip storage •10" pneumatic, tubed tires take on rough terrain easily •Anti-vibration rubber foot keeps unit steady & quiet •Frame has cut-outs for easy oil changes Professional Spray Gun, Wand, & Hose •Includes 4 quick-connect nozzles in 0°, 15°, 40°, & soap nozzle •5,000 PSI rear entry spray gun with easy 3/8" quick connector •36 inch spray lance with insulated grip keeps you working all day •25 feet of sturdy steel wire-braided, 3/8" hose •Low pressure chemical injector siphons soap into the spray stream

Versatile, Quiet, Emission-Free Cleaning •Electric pressure washers can be used indoors and outdoors Industrial 1.5 HP Baldor Electric Motor •Single phase, 110 volt; draws 13.7 amps •Includes 15 amp GFCI on a 23 foot, 12 gauge power cord Commercial Grade Comet Axial Pump (BXD2020E) •Easy to maintain with oil sight glass and oil drain plug •Includes quick connect coupler & chemical injector Durable Powder Coated Steel Frame •Resists rust and wear; built in tip storage •10" pneumatic, tubed tires take on rough terrain easily •Anti-vibration rubber foot keeps unit steady & quiet •Frame has cut-outs for easy oil changes Professional Spray Gun, Wand, & Hose •Includes 4 quick-connect nozzles in 0°, 15°, 40°, & soap nozzle •5,000 PSI rear entry spray gun with easy 3/8" quick connector •36 inch spray lance with insulated grip keeps you working all day •25 feet of sturdy steel wire-braided, 3/8" hose •Low pressure chemical injector siphons soap into the spray stream

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model PE-1115EW1COMX
Product Name BE Professional 1100 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 1200 PSI @ 2.0 GPM, Electric - DXPW1200-E - DEWALT Industrial Tool Co.
Specs
Water Pressure 1200 psi (845 m H2O)
Water Flow 120 GPH (126 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Rear Entry Spray Gun, Straight, Weep - YG4500SW - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details