Pressure Washers Direct Kranzle Prof (Electric - Cold Water) Pressure Washer Model K2020T

Description
Medium Duty Industrial Unit With Steel Frame & Hose Reel •Great for hotel, restaurant, food processing, boats, etc. 110 Volt, 20 Amp TEFC Electric Motor •35' electrical cord WITH a Ground Fault Interrupter (GFI) •Use inside or outside; can pull water from a tank or lake Kranzle APG Industrial Grade, Freeze Proof Pump •Multi-hour bypass and run-dry capability prolongs pump life •Krã¤nzle adjustable unloader w/ gauge suits pressure to task •10 year manifold warranty Professional Grade Gun And Lance With Safety Screw Couplers •Knife-jet high pressure wash/soap nozzle cuts through grime •Dirt Killer turbo nozzle doubles cleaning power for tough jobs •Exit side chemical injection allows for wider cleaner selection •Includes 33' wire braid reinforced, 1/4" hose w/ female M22 ends •Built in hose reel keeps hose tidy when not in use Can Be Used With Salt Water •Follow manufacturer's guidelines for best performance
Description
Medium Duty Industrial Unit With Steel Frame & Hose Reel •Great for hotel, restaurant, food processing, boats, etc. 110 Volt, 20 Amp TEFC Electric Motor •35' electrical cord WITH a Ground Fault Interrupter (GFI) •Use inside or outside; can pull water from a tank or lake Kranzle APG Industrial Grade, Freeze Proof Pump •Multi-hour bypass and run-dry capability prolongs pump life •Krã¤nzle adjustable unloader w/ gauge suits pressure to task •10 year manifold warranty Professional Grade Gun And Lance With Safety Screw Couplers •Knife-jet high pressure wash/soap nozzle cuts through grime •Dirt Killer turbo nozzle doubles cleaning power for tough jobs •Exit side chemical injection allows for wider cleaner selection •Includes 33' wire braid reinforced, 1/4" hose w/ female M22 ends •Built in hose reel keeps hose tidy when not in use Can Be Used With Salt Water •Follow manufacturer's guidelines for best performance

Suppliers

Company
Product
Description
Supplier Links
Kranzle Prof (Electric - Cold Water) Pressure Washer - Model K2020T - Pressure Washers Direct
Bolingbrook, IL, USA
Kranzle Prof (Electric - Cold Water) Pressure Washer
Model K2020T
Kranzle Prof (Electric - Cold Water) Pressure Washer Model K2020T
Medium Duty Industrial Unit With Steel Frame & Hose Reel •Great for hotel, restaurant, food processing, boats, etc. 110 Volt, 20 Amp TEFC Electric Motor •35' electrical cord WITH a Ground Fault Interrupter (GFI) •Use inside or outside; can pull water from a tank or lake Kranzle APG Industrial Grade, Freeze Proof Pump •Multi-hour bypass and run-dry capability prolongs pump life •Krã¤nzle adjustable unloader w/ gauge suits pressure to task •10 year manifold warranty Professional Grade Gun And Lance With Safety Screw Couplers •Knife-jet high pressure wash/soap nozzle cuts through grime •Dirt Killer turbo nozzle doubles cleaning power for tough jobs •Exit side chemical injection allows for wider cleaner selection •Includes 33' wire braid reinforced, 1/4" hose w/ female M22 ends •Built in hose reel keeps hose tidy when not in use Can Be Used With Salt Water •Follow manufacturer's guidelines for best performance

Medium Duty Industrial Unit With Steel Frame & Hose Reel •Great for hotel, restaurant, food processing, boats, etc. 110 Volt, 20 Amp TEFC Electric Motor •35' electrical cord WITH a Ground Fault Interrupter (GFI) •Use inside or outside; can pull water from a tank or lake Kranzle APG Industrial Grade, Freeze Proof Pump •Multi-hour bypass and run-dry capability prolongs pump life •Kränzle adjustable unloader w/ gauge suits pressure to task •10 year manifold warranty Professional Grade Gun And Lance With Safety Screw Couplers •Knife-jet high pressure wash/soap nozzle cuts through grime •Dirt Killer turbo nozzle doubles cleaning power for tough jobs •Exit side chemical injection allows for wider cleaner selection •Includes 33' wire braid reinforced, 1/4" hose w/ female M22 ends •Built in hose reel keeps hose tidy when not in use Can Be Used With Salt Water •Follow manufacturer's guidelines for best performance

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model K2020T
Product Name Kranzle Prof (Electric - Cold Water) Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 3200 PSI @ 2.8 GPM, Direct Drive - DXPW3228 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3200 psi (2252 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Trailer Water Jet Pipe Cleaner - JM-2512 Typhoon™ - General Pipe Cleaners
Specs
Power Source Combustion Engine
Operation Drain Cleaning
Machine Mounting Floor / Skid; Trailer / Vehicle; Portable Machine; Ski Mount Option
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details
Water Broom Assembly - 100870C - General Pump
Specs
Operation Cleaning / Surface Preparation
Part Loading None (Large Surface)
Water Pressure 3000 psi (2111 m H2O)
View Details