Pressure Washers Direct Mi-T-M Professional 2000 PSI Pressure Washer Model JP-2003-1ME1

Description
Powerful 230 Volt, Single Phase Electric Motor •Totally enclosed, fan cooled, CSA certified motor •Ideal for indoor applications: kitchen, shop, warehouse, etc. Direct Drive Triplex Plunger Pump By General •Ceramic components run cooler, last longer •Easy to maintain and rebuild Thermal And Safety Relief Valves •Protects the pump and operator for longer life 25 Foot Professional Grade Hose •Non-marking with quick connects, swivels, and bend restrictors Professional Grade Wand •36 inch two-piece lance with rubber grip •Variable high/low pressure nozzle; no tips to lose •Insulated trigger gun w/safety lock-off
Description
Powerful 230 Volt, Single Phase Electric Motor •Totally enclosed, fan cooled, CSA certified motor •Ideal for indoor applications: kitchen, shop, warehouse, etc. Direct Drive Triplex Plunger Pump By General •Ceramic components run cooler, last longer •Easy to maintain and rebuild Thermal And Safety Relief Valves •Protects the pump and operator for longer life 25 Foot Professional Grade Hose •Non-marking with quick connects, swivels, and bend restrictors Professional Grade Wand •36 inch two-piece lance with rubber grip •Variable high/low pressure nozzle; no tips to lose •Insulated trigger gun w/safety lock-off

Suppliers

Company
Product
Description
Supplier Links
Mi-T-M Professional 2000 PSI  Pressure Washer - Model JP-2003-1ME1 - Pressure Washers Direct
Bolingbrook, IL, USA
Mi-T-M Professional 2000 PSI Pressure Washer
Model JP-2003-1ME1
Mi-T-M Professional 2000 PSI Pressure Washer Model JP-2003-1ME1
Powerful 230 Volt, Single Phase Electric Motor •Totally enclosed, fan cooled, CSA certified motor •Ideal for indoor applications: kitchen, shop, warehouse, etc. Direct Drive Triplex Plunger Pump By General •Ceramic components run cooler, last longer •Easy to maintain and rebuild Thermal And Safety Relief Valves •Protects the pump and operator for longer life 25 Foot Professional Grade Hose •Non-marking with quick connects, swivels, and bend restrictors Professional Grade Wand •36 inch two-piece lance with rubber grip •Variable high/low pressure nozzle; no tips to lose •Insulated trigger gun w/safety lock-off

Powerful 230 Volt, Single Phase Electric Motor •Totally enclosed, fan cooled, CSA certified motor •Ideal for indoor applications: kitchen, shop, warehouse, etc. Direct Drive Triplex Plunger Pump By General •Ceramic components run cooler, last longer •Easy to maintain and rebuild Thermal And Safety Relief Valves •Protects the pump and operator for longer life 25 Foot Professional Grade Hose •Non-marking with quick connects, swivels, and bend restrictors Professional Grade Wand •36 inch two-piece lance with rubber grip •Variable high/low pressure nozzle; no tips to lose •Insulated trigger gun w/safety lock-off

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model JP-2003-1ME1
Product Name Mi-T-M Professional 2000 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 3800 PSI @ 3.5 GPM, Direct Drive - DXPW3835 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3800 psi (2674 m H2O)
Water Flow 210 GPH (221 ml/sec)
View Details
4 wheel portable v belt drive electric models - 4230VB-20G1 - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 2000 psi (1408 m H2O)
Power 5.0 HP
View Details
Gun Lance Combination With Nozzle - DGLN3230M - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Cold Water Pressure Washers - Aluminum (gasoline) - CBA Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3500 to 4000 psi (2463 to 2815 m H2O)
View Details