Pressure Washers Direct Dirt Killer Professional 3000 PSI Pressure Washer Model E300

Description
220 Volt, 35 Amp, Single Phase 7.5 HP, TEFC Electric Motor •Big power for heavy duty industrial jobs •Comes with 20 feet of power cord; you supply the plug •Great for in-plant cleaning, animal pens, food processing, etc. Kranzle AQ Industrial Grade, Self Priming Pump •10 year manifold warranty •Pump design gives multi-hour bypass and run-dry capability •Adjustable pressure unloader Professional Quality Spray Gun And Lance •Four flat tip nozzle set (0°, 15°, 40°, soap) •Exit side chemical injection allows for wider range of cleaners •Includes industrial Dirt Killer turbo nozzle Powder Coated Steel Base And Chrome Steel Handles •Stable and rust free for years of use •10 inch pneumatic tires make moving from task to task easy •Includes 50 feet of wire reinforced, high pressure hose
Description
220 Volt, 35 Amp, Single Phase 7.5 HP, TEFC Electric Motor •Big power for heavy duty industrial jobs •Comes with 20 feet of power cord; you supply the plug •Great for in-plant cleaning, animal pens, food processing, etc. Kranzle AQ Industrial Grade, Self Priming Pump •10 year manifold warranty •Pump design gives multi-hour bypass and run-dry capability •Adjustable pressure unloader Professional Quality Spray Gun And Lance •Four flat tip nozzle set (0°, 15°, 40°, soap) •Exit side chemical injection allows for wider range of cleaners •Includes industrial Dirt Killer turbo nozzle Powder Coated Steel Base And Chrome Steel Handles •Stable and rust free for years of use •10 inch pneumatic tires make moving from task to task easy •Includes 50 feet of wire reinforced, high pressure hose

Suppliers

Company
Product
Description
Supplier Links
Dirt Killer Professional 3000 PSI  Pressure Washer - Model E300 - Pressure Washers Direct
Bolingbrook, IL, USA
Dirt Killer Professional 3000 PSI Pressure Washer
Model E300
Dirt Killer Professional 3000 PSI Pressure Washer Model E300
220 Volt, 35 Amp, Single Phase 7.5 HP, TEFC Electric Motor •Big power for heavy duty industrial jobs •Comes with 20 feet of power cord; you supply the plug •Great for in-plant cleaning, animal pens, food processing, etc. Kranzle AQ Industrial Grade, Self Priming Pump •10 year manifold warranty •Pump design gives multi-hour bypass and run-dry capability •Adjustable pressure unloader Professional Quality Spray Gun And Lance •Four flat tip nozzle set (0°, 15°, 40°, soap) •Exit side chemical injection allows for wider range of cleaners •Includes industrial Dirt Killer turbo nozzle Powder Coated Steel Base And Chrome Steel Handles •Stable and rust free for years of use •10 inch pneumatic tires make moving from task to task easy •Includes 50 feet of wire reinforced, high pressure hose

220 Volt, 35 Amp, Single Phase 7.5 HP, TEFC Electric Motor •Big power for heavy duty industrial jobs •Comes with 20 feet of power cord; you supply the plug •Great for in-plant cleaning, animal pens, food processing, etc. Kranzle AQ Industrial Grade, Self Priming Pump •10 year manifold warranty •Pump design gives multi-hour bypass and run-dry capability •Adjustable pressure unloader Professional Quality Spray Gun And Lance •Four flat tip nozzle set (0°, 15°, 40°, soap) •Exit side chemical injection allows for wider range of cleaners •Includes industrial Dirt Killer turbo nozzle Powder Coated Steel Base And Chrome Steel Handles •Stable and rust free for years of use •10 inch pneumatic tires make moving from task to task easy •Includes 50 feet of wire reinforced, high pressure hose

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model E300
Product Name Dirt Killer Professional 3000 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

pro super skid diesel engine v belt drive 12v models 1 - 7012PRO-40KLDA - Pressure-Pro
Specs
Water Pressure 4000 psi (2815 m H2O)
Water Flow 420 GPH (442 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 3200 PSI @ 2.8 GPM, Direct Drive - DXPW3228 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3200 psi (2252 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Stationary Hot Water Pressure Washer (LP, natural gas) - HG Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3000 psi (2111 m H2O)
View Details