Pressure Washers Direct Dirt Killer Three-Phase 2950 PSI Pressure Washer Model E300-3PHASE

Description
220-Volt Three-Phase 7.5 HP, TEFC Electric Motor •Big power for heavy-duty industrial jobs •Comes with 20 foot power cord; you supply the plug •Great for in-plant cleaning, animal pens, food processing, etc. Kranzle AQ Industrial Grade, Self Priming Pump •10 year manifold warranty •Pump design gives multi-hour bypass and run-dry capability •Adjustable pressure unloader •Four flat tip nozzle set (0°, 15°, 40°, soap) Professional Quality Spray Gun And Lance •Exit side chemical injection allows for wider range of cleaners •Includes industrial Dirt Killer turbo nozzle Powder Coated Frame And Chrome Steel Handles •Stable and rust free for years of use •10 inch pneumatic tires make moving from task to task easy •Includes 50 feet of wire reinforced, high pressure hose
Description
220-Volt Three-Phase 7.5 HP, TEFC Electric Motor •Big power for heavy-duty industrial jobs •Comes with 20 foot power cord; you supply the plug •Great for in-plant cleaning, animal pens, food processing, etc. Kranzle AQ Industrial Grade, Self Priming Pump •10 year manifold warranty •Pump design gives multi-hour bypass and run-dry capability •Adjustable pressure unloader •Four flat tip nozzle set (0°, 15°, 40°, soap) Professional Quality Spray Gun And Lance •Exit side chemical injection allows for wider range of cleaners •Includes industrial Dirt Killer turbo nozzle Powder Coated Frame And Chrome Steel Handles •Stable and rust free for years of use •10 inch pneumatic tires make moving from task to task easy •Includes 50 feet of wire reinforced, high pressure hose

Suppliers

Company
Product
Description
Supplier Links
Dirt Killer Three-Phase 2950 PSI  Pressure Washer - Model E300-3PHASE - Pressure Washers Direct
Bolingbrook, IL, USA
Dirt Killer Three-Phase 2950 PSI Pressure Washer
Model E300-3PHASE
Dirt Killer Three-Phase 2950 PSI Pressure Washer Model E300-3PHASE
220-Volt Three-Phase 7.5 HP, TEFC Electric Motor •Big power for heavy-duty industrial jobs •Comes with 20 foot power cord; you supply the plug •Great for in-plant cleaning, animal pens, food processing, etc. Kranzle AQ Industrial Grade, Self Priming Pump •10 year manifold warranty •Pump design gives multi-hour bypass and run-dry capability •Adjustable pressure unloader •Four flat tip nozzle set (0°, 15°, 40°, soap) Professional Quality Spray Gun And Lance •Exit side chemical injection allows for wider range of cleaners •Includes industrial Dirt Killer turbo nozzle Powder Coated Frame And Chrome Steel Handles •Stable and rust free for years of use •10 inch pneumatic tires make moving from task to task easy •Includes 50 feet of wire reinforced, high pressure hose

220-Volt Three-Phase 7.5 HP, TEFC Electric Motor •Big power for heavy-duty industrial jobs •Comes with 20 foot power cord; you supply the plug •Great for in-plant cleaning, animal pens, food processing, etc. Kranzle AQ Industrial Grade, Self Priming Pump •10 year manifold warranty •Pump design gives multi-hour bypass and run-dry capability •Adjustable pressure unloader •Four flat tip nozzle set (0°, 15°, 40°, soap) Professional Quality Spray Gun And Lance •Exit side chemical injection allows for wider range of cleaners •Includes industrial Dirt Killer turbo nozzle Powder Coated Frame And Chrome Steel Handles •Stable and rust free for years of use •10 inch pneumatic tires make moving from task to task easy •Includes 50 feet of wire reinforced, high pressure hose

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model E300-3PHASE
Product Name Dirt Killer Three-Phase 2950 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

gas engine poly chain belt drive models - B1520KCEA125 - Pressure-Pro
Specs
Water Pressure 2000 psi (1408 m H2O)
Water Flow 900 GPH (946 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 3200 PSI @ 2.8 GPM, Direct Drive - DXPW3228 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3200 psi (2252 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Portable Cold Water Pressure Washer - Aluminum Series (gasoline) - CA Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 2400 to 4000 psi (1689 to 2815 m H2O)
View Details