Pressure Washers Direct AR Blue Clean 1350 PSI Hand Carry Electric Pressure Washer Model AR610

Description
Renowned Annovi Reverberi (AR) Quality •Famous for high performance pressure washers Triplex Pump With Ceramic Plunger •Ceramic plungers run cooler and last longer •Durable and cost effective Adjustable Pressure With Pressure Gauge •Tailor the pressure to suit the task Built-In 7oz. Detergent Tank Uses Pressure Washer Safe Soap •Automatically mixes proper water to detergent ratio Versatile Hi-Low Adjustable Spray Wand •Rotates from wide spray to pencil jet, low pressure soap Quick Connector Between Pressure Hose And Unit •Allows quick removal & detachment of hose, less wear on coupling Automatic Safety Valve With Low Pressure By-Pass •Protects the pump by venting overheated recirculated water Additional Features •Includes 25 foot hose, wand, and trigger gun with safety lock •Also includes a detergent hose and filter kit
Description
Renowned Annovi Reverberi (AR) Quality •Famous for high performance pressure washers Triplex Pump With Ceramic Plunger •Ceramic plungers run cooler and last longer •Durable and cost effective Adjustable Pressure With Pressure Gauge •Tailor the pressure to suit the task Built-In 7oz. Detergent Tank Uses Pressure Washer Safe Soap •Automatically mixes proper water to detergent ratio Versatile Hi-Low Adjustable Spray Wand •Rotates from wide spray to pencil jet, low pressure soap Quick Connector Between Pressure Hose And Unit •Allows quick removal & detachment of hose, less wear on coupling Automatic Safety Valve With Low Pressure By-Pass •Protects the pump by venting overheated recirculated water Additional Features •Includes 25 foot hose, wand, and trigger gun with safety lock •Also includes a detergent hose and filter kit

Suppliers

Company
Product
Description
Supplier Links
AR Blue Clean 1350 PSI Hand Carry Electric Pressure Washer - Model AR610 - Pressure Washers Direct
Bolingbrook, IL, USA
AR Blue Clean 1350 PSI Hand Carry Electric Pressure Washer
Model AR610
AR Blue Clean 1350 PSI Hand Carry Electric Pressure Washer Model AR610
Renowned Annovi Reverberi (AR) Quality •Famous for high performance pressure washers Triplex Pump With Ceramic Plunger •Ceramic plungers run cooler and last longer •Durable and cost effective Adjustable Pressure With Pressure Gauge •Tailor the pressure to suit the task Built-In 7oz. Detergent Tank Uses Pressure Washer Safe Soap •Automatically mixes proper water to detergent ratio Versatile Hi-Low Adjustable Spray Wand •Rotates from wide spray to pencil jet, low pressure soap Quick Connector Between Pressure Hose And Unit •Allows quick removal & detachment of hose, less wear on coupling Automatic Safety Valve With Low Pressure By-Pass •Protects the pump by venting overheated recirculated water Additional Features •Includes 25 foot hose, wand, and trigger gun with safety lock •Also includes a detergent hose and filter kit

Renowned Annovi Reverberi (AR) Quality •Famous for high performance pressure washers Triplex Pump With Ceramic Plunger •Ceramic plungers run cooler and last longer •Durable and cost effective Adjustable Pressure With Pressure Gauge •Tailor the pressure to suit the task Built-In 7oz. Detergent Tank Uses Pressure Washer Safe Soap •Automatically mixes proper water to detergent ratio Versatile Hi-Low Adjustable Spray Wand •Rotates from wide spray to pencil jet, low pressure soap Quick Connector Between Pressure Hose And Unit •Allows quick removal & detachment of hose, less wear on coupling Automatic Safety Valve With Low Pressure By-Pass •Protects the pump by venting overheated recirculated water Additional Features •Includes 25 foot hose, wand, and trigger gun with safety lock •Also includes a detergent hose and filter kit

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model AR610
Product Name AR Blue Clean 1350 PSI Hand Carry Electric Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

heavy duty polychain drive gas engine models - HDC5550HG - Pressure-Pro
Specs
Water Pressure 5000 psi (3519 m H2O)
Water Flow 330 GPH (347 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 3800 PSI @ 3.5 GPM, Direct Drive - DXPW3835 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3800 psi (2674 m H2O)
Water Flow 210 GPH (221 ml/sec)
View Details
Portable Cold water Pressure Washer - Outdoor Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3000 psi (2111 m H2O)
View Details