Pressure Washers Direct Cam Spray Professional 4000 PSI Belt-Drive Pressure Washer Model 4055CBG

Description
On Board 2500 Watt Generator System •No power cord required Industrial Electric Start Honda GX 24 HP Engine w/Hour Meter •12 volt key start eliminates pulling (battery not included) Belt Drive Triplex Plunger Pump With Stainless Steel Valves •Adjustable pressure; mechanical thermal relief valve •Ceramic plungers run cooler and last longer; easy to maintain Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Schedule 80 coil with stainless cold wrap •Adjustable thermostat and pressure pop-off •Rust free poly burner fuel tank; 120 volt burner Professional Grade Dual Wand With Side Handle & Detergent •Quick change tips in 0°,15°,25° and 40° •Includes 50 feet of 3/8" high pressure hot water hose Heavy Duty, Powder Coated Frame With Wand/Hose Rack •Sled style frame; wheels not available American Pride •Assembled in the USA
Description
On Board 2500 Watt Generator System •No power cord required Industrial Electric Start Honda GX 24 HP Engine w/Hour Meter •12 volt key start eliminates pulling (battery not included) Belt Drive Triplex Plunger Pump With Stainless Steel Valves •Adjustable pressure; mechanical thermal relief valve •Ceramic plungers run cooler and last longer; easy to maintain Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Schedule 80 coil with stainless cold wrap •Adjustable thermostat and pressure pop-off •Rust free poly burner fuel tank; 120 volt burner Professional Grade Dual Wand With Side Handle & Detergent •Quick change tips in 0°,15°,25° and 40° •Includes 50 feet of 3/8" high pressure hot water hose Heavy Duty, Powder Coated Frame With Wand/Hose Rack •Sled style frame; wheels not available American Pride •Assembled in the USA

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 4000 PSI  Belt-Drive Pressure Washer - Model 4055CBG - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 4000 PSI Belt-Drive Pressure Washer
Model 4055CBG
Cam Spray Professional 4000 PSI Belt-Drive Pressure Washer Model 4055CBG
On Board 2500 Watt Generator System •No power cord required Industrial Electric Start Honda GX 24 HP Engine w/Hour Meter •12 volt key start eliminates pulling (battery not included) Belt Drive Triplex Plunger Pump With Stainless Steel Valves •Adjustable pressure; mechanical thermal relief valve •Ceramic plungers run cooler and last longer; easy to maintain Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Schedule 80 coil with stainless cold wrap •Adjustable thermostat and pressure pop-off •Rust free poly burner fuel tank; 120 volt burner Professional Grade Dual Wand With Side Handle & Detergent •Quick change tips in 0°,15°,25° and 40° •Includes 50 feet of 3/8" high pressure hot water hose Heavy Duty, Powder Coated Frame With Wand/Hose Rack •Sled style frame; wheels not available American Pride •Assembled in the USA

On Board 2500 Watt Generator System •No power cord required Industrial Electric Start Honda GX 24 HP Engine w/Hour Meter •12 volt key start eliminates pulling (battery not included) Belt Drive Triplex Plunger Pump With Stainless Steel Valves •Adjustable pressure; mechanical thermal relief valve •Ceramic plungers run cooler and last longer; easy to maintain Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Schedule 80 coil with stainless cold wrap •Adjustable thermostat and pressure pop-off •Rust free poly burner fuel tank; 120 volt burner Professional Grade Dual Wand With Side Handle & Detergent •Quick change tips in 0°,15°,25° and 40° •Includes 50 feet of 3/8" high pressure hot water hose Heavy Duty, Powder Coated Frame With Wand/Hose Rack •Sled style frame; wheels not available American Pride •Assembled in the USA

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 4055CBG
Product Name Cam Spray Professional 4000 PSI Belt-Drive Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

electric direct drive models - EE3530A - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 3000 psi (2111 m H2O)
Power 7.5 HP
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 4200 PSI @ 4.0 GPM, Direct Drive - DXPW4240 - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Portable Cold Water Pressure Washers  (electric, gasoline, diesel) - CW Premium Series - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 5000 psi (704 to 3519 m H2O)
View Details