Pressure Washers Direct Cam Spray Professional 4000 PSI Belt-Drive Pressure Washer Model 4055CB

Description
Industrial Electric Start Honda GX 24 HP Engine w/Hour Meter •12 volt key start eliminates pulling (battery not included) Belt Drive Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler, last longer, & are easy to maintiain •Adjustable pressure; mechanical thermal relief valve Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Schedule 80 coil with stainless cold wrap •Rust free poly burner fuel tank; 12 volt DC burner •Adjustable thermostat and pressure pop-off Professional Grade Dual Wand With Side Handle & Detergent Tip •Quick change tips in 0°,15°,25° and 40° •Includes 50 feet of high pressure hot water hose Powder coated frame with wand/hose rack •Sled style frame; wheels not available American Pride •Assembled in the USA
Description
Industrial Electric Start Honda GX 24 HP Engine w/Hour Meter •12 volt key start eliminates pulling (battery not included) Belt Drive Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler, last longer, & are easy to maintiain •Adjustable pressure; mechanical thermal relief valve Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Schedule 80 coil with stainless cold wrap •Rust free poly burner fuel tank; 12 volt DC burner •Adjustable thermostat and pressure pop-off Professional Grade Dual Wand With Side Handle & Detergent Tip •Quick change tips in 0°,15°,25° and 40° •Includes 50 feet of high pressure hot water hose Powder coated frame with wand/hose rack •Sled style frame; wheels not available American Pride •Assembled in the USA

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 4000 PSI  Belt-Drive Pressure Washer - Model 4055CB - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 4000 PSI Belt-Drive Pressure Washer
Model 4055CB
Cam Spray Professional 4000 PSI Belt-Drive Pressure Washer Model 4055CB
Industrial Electric Start Honda GX 24 HP Engine w/Hour Meter •12 volt key start eliminates pulling (battery not included) Belt Drive Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler, last longer, & are easy to maintiain •Adjustable pressure; mechanical thermal relief valve Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Schedule 80 coil with stainless cold wrap •Rust free poly burner fuel tank; 12 volt DC burner •Adjustable thermostat and pressure pop-off Professional Grade Dual Wand With Side Handle & Detergent Tip •Quick change tips in 0°,15°,25° and 40° •Includes 50 feet of high pressure hot water hose Powder coated frame with wand/hose rack •Sled style frame; wheels not available American Pride •Assembled in the USA

Industrial Electric Start Honda GX 24 HP Engine w/Hour Meter •12 volt key start eliminates pulling (battery not included) Belt Drive Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler, last longer, & are easy to maintiain •Adjustable pressure; mechanical thermal relief valve Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Schedule 80 coil with stainless cold wrap •Rust free poly burner fuel tank; 12 volt DC burner •Adjustable thermostat and pressure pop-off Professional Grade Dual Wand With Side Handle & Detergent Tip •Quick change tips in 0°,15°,25° and 40° •Includes 50 feet of high pressure hot water hose Powder coated frame with wand/hose rack •Sled style frame; wheels not available American Pride •Assembled in the USA

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 4055CB
Product Name Cam Spray Professional 4000 PSI Belt-Drive Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Pressure Washer 3200 PSI @ 2.8 GPM, Direct Drive - DXPW3228 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3200 psi (2252 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Rear Entry Spray Gun, Weep Seat - YG5000W - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details