Pressure Washers Direct Cam Spray Professional 3000 PSI Pressure Washer Model 3000HXA

Description
Powerful 9 HP Honda engine •Easy to start, quiet and reliable Commercial Grade Triplex Plunger Pump •Ceramic plungers & stainless steel valves run cooler, last longer •Adjustable pressure regulator 250 PSI - 3000 PSI •Mechanical thermal relief valve •Maximum Pump Inlet Water Temperature : 140° F Professional Grade 2 Piece Spray Wand •Trigger gun with 36" wand •Multi-reg zero to sixty degree pattern tip On Board Detergent Tank •Holds 3 gallons of pressure washer safe detergent American Pride •Assembled in the USA
Description
Powerful 9 HP Honda engine •Easy to start, quiet and reliable Commercial Grade Triplex Plunger Pump •Ceramic plungers & stainless steel valves run cooler, last longer •Adjustable pressure regulator 250 PSI - 3000 PSI •Mechanical thermal relief valve •Maximum Pump Inlet Water Temperature : 140° F Professional Grade 2 Piece Spray Wand •Trigger gun with 36" wand •Multi-reg zero to sixty degree pattern tip On Board Detergent Tank •Holds 3 gallons of pressure washer safe detergent American Pride •Assembled in the USA

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 3000 PSI  Pressure Washer - Model 3000HXA - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 3000 PSI Pressure Washer
Model 3000HXA
Cam Spray Professional 3000 PSI Pressure Washer Model 3000HXA
Powerful 9 HP Honda engine •Easy to start, quiet and reliable Commercial Grade Triplex Plunger Pump •Ceramic plungers & stainless steel valves run cooler, last longer •Adjustable pressure regulator 250 PSI - 3000 PSI •Mechanical thermal relief valve •Maximum Pump Inlet Water Temperature : 140° F Professional Grade 2 Piece Spray Wand •Trigger gun with 36" wand •Multi-reg zero to sixty degree pattern tip On Board Detergent Tank •Holds 3 gallons of pressure washer safe detergent American Pride •Assembled in the USA

Powerful 9 HP Honda engine •Easy to start, quiet and reliable Commercial Grade Triplex Plunger Pump •Ceramic plungers & stainless steel valves run cooler, last longer •Adjustable pressure regulator 250 PSI - 3000 PSI •Mechanical thermal relief valve •Maximum Pump Inlet Water Temperature : 140° F Professional Grade 2 Piece Spray Wand •Trigger gun with 36" wand •Multi-reg zero to sixty degree pattern tip On Board Detergent Tank •Holds 3 gallons of pressure washer safe detergent American Pride •Assembled in the USA

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 3000HXA
Product Name Cam Spray Professional 3000 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

gas engine 12v v belt drive models - TR4012PRO-40HG - Pressure-Pro
Specs
Water Pressure 4000 psi (2815 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Water Broom - 2100306 - General Pump
Specs
Operation Cleaning / Surface Preparation
Part Loading None (Large Surface)
Water Pressure 4500 psi (3167 m H2O)
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details