Pressure Washers Direct Cam Spray Professional 3000 PSI Pressure Washer Model 3000DX

Description
10 Horsepower Lombardini Diesel Engine With Recoil Start •Durable, dependable engine with diesel fuel economy Triplex Plunger Pump W/ Stainless Steel Valves & Ceramic Plungers •Ceramic components run cooler and last longer; easy to maintain •Mechanical thermal relief valve prolongs pump life •Adjustable pressure adds versatility
Description
10 Horsepower Lombardini Diesel Engine With Recoil Start •Durable, dependable engine with diesel fuel economy Triplex Plunger Pump W/ Stainless Steel Valves & Ceramic Plungers •Ceramic components run cooler and last longer; easy to maintain •Mechanical thermal relief valve prolongs pump life •Adjustable pressure adds versatility

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 3000 PSI  Pressure Washer - Model 3000DX - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 3000 PSI Pressure Washer
Model 3000DX
Cam Spray Professional 3000 PSI Pressure Washer Model 3000DX
10 Horsepower Lombardini Diesel Engine With Recoil Start •Durable, dependable engine with diesel fuel economy Triplex Plunger Pump W/ Stainless Steel Valves & Ceramic Plungers •Ceramic components run cooler and last longer; easy to maintain •Mechanical thermal relief valve prolongs pump life •Adjustable pressure adds versatility

10 Horsepower Lombardini Diesel Engine With Recoil Start •Durable, dependable engine with diesel fuel economy Triplex Plunger Pump W/ Stainless Steel Valves & Ceramic Plungers •Ceramic components run cooler and last longer; easy to maintain •Mechanical thermal relief valve prolongs pump life •Adjustable pressure adds versatility

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 3000DX
Product Name Cam Spray Professional 3000 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

gas engine poly chain belt drive models - B1030KGEA390 - Pressure-Pro
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 648 GPH (681 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 4200 PSI @ 4.0 GPM, Direct Drive - DXPW4240 - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Portable Cold water Pressure Washer - Outdoor Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3000 psi (2111 m H2O)
View Details