Pressure Washers Direct Cam Spray Professional 2500 PSI Pressure Washer Model 25006MPM

Description
Slides Right Into Standard Bed Pickup Trucks •Be sure to check weight capacity of truck before filling tank! 150 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 1845 pounds (600 lbs unit + 1245 lbs water) •Automatic shut off if machine runs dry Reliable 6.5 HP Honda GX Engine •Durable, quiet and easy to start CAT Brand Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler, last longer; easy to maintain •Maximum Pump Inlet Water Temperature : 140° F •Adjustable pressure and thermal relief valve Professional Grade 36" Two Piece Wand •Multi-reg zero to sixty degree pattern tip •Hi-low setting on wand for chemical injection •Includes 100' of 3/8" high pressure hose on swivel hose reel American Pride •Assembled in the USA
Description
Slides Right Into Standard Bed Pickup Trucks •Be sure to check weight capacity of truck before filling tank! 150 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 1845 pounds (600 lbs unit + 1245 lbs water) •Automatic shut off if machine runs dry Reliable 6.5 HP Honda GX Engine •Durable, quiet and easy to start CAT Brand Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler, last longer; easy to maintain •Maximum Pump Inlet Water Temperature : 140° F •Adjustable pressure and thermal relief valve Professional Grade 36" Two Piece Wand •Multi-reg zero to sixty degree pattern tip •Hi-low setting on wand for chemical injection •Includes 100' of 3/8" high pressure hose on swivel hose reel American Pride •Assembled in the USA

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 2500 PSI Pressure Washer - Model 25006MPM - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 2500 PSI Pressure Washer
Model 25006MPM
Cam Spray Professional 2500 PSI Pressure Washer Model 25006MPM
Slides Right Into Standard Bed Pickup Trucks •Be sure to check weight capacity of truck before filling tank! 150 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 1845 pounds (600 lbs unit + 1245 lbs water) •Automatic shut off if machine runs dry Reliable 6.5 HP Honda GX Engine •Durable, quiet and easy to start CAT Brand Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler, last longer; easy to maintain •Maximum Pump Inlet Water Temperature : 140° F •Adjustable pressure and thermal relief valve Professional Grade 36" Two Piece Wand •Multi-reg zero to sixty degree pattern tip •Hi-low setting on wand for chemical injection •Includes 100' of 3/8" high pressure hose on swivel hose reel American Pride •Assembled in the USA

Slides Right Into Standard Bed Pickup Trucks •Be sure to check weight capacity of truck before filling tank! 150 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 1845 pounds (600 lbs unit + 1245 lbs water) •Automatic shut off if machine runs dry Reliable 6.5 HP Honda GX Engine •Durable, quiet and easy to start CAT Brand Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler, last longer; easy to maintain •Maximum Pump Inlet Water Temperature : 140° F •Adjustable pressure and thermal relief valve Professional Grade 36" Two Piece Wand •Multi-reg zero to sixty degree pattern tip •Hi-low setting on wand for chemical injection •Includes 100' of 3/8" high pressure hose on swivel hose reel American Pride •Assembled in the USA

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 25006MPM
Product Name Cam Spray Professional 2500 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
Electric Jet Pipe Cleaner - JM-1450 - General Pipe Cleaners
Specs
Power Source Electric Motor
Operation Drain Cleaning
Machine Mounting Cart / Handtruck; Portable Machine
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details
High Flow Rear Entry Wash Down Gun With Swivel and SS Pin - YG1635SR - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details