Pressure Washers Direct Cam Spray Professional 2000 PSI Pressure Washer Model 2000XDS

Description
5 HP, 230V /26A Single Phase, Continuous Duty Electric Motor •Can be used indoors or outdoors; 35' power cord with GFCI Triplex Plunger Pump With Thermal Protection For Heavy Duty Use •Ceramic plungers and stainless steel valves extend pump life •Adjustable pressure adds versatility; easy to maintain •Maximum pump inlet water temperature : 180° F Powder Coated Frame With Totally Enclosed, Fan Cooled Motor •Built-in wand and hose hook •On board 3 gallon detergent tank Professional Grade Spray Gun And Hose •0°, 15°, 25°, 40°, & 65° spray tips for ease and versatility •Includes 50 feet of high pressure 3/8" hose
Description
5 HP, 230V /26A Single Phase, Continuous Duty Electric Motor •Can be used indoors or outdoors; 35' power cord with GFCI Triplex Plunger Pump With Thermal Protection For Heavy Duty Use •Ceramic plungers and stainless steel valves extend pump life •Adjustable pressure adds versatility; easy to maintain •Maximum pump inlet water temperature : 180° F Powder Coated Frame With Totally Enclosed, Fan Cooled Motor •Built-in wand and hose hook •On board 3 gallon detergent tank Professional Grade Spray Gun And Hose •0°, 15°, 25°, 40°, & 65° spray tips for ease and versatility •Includes 50 feet of high pressure 3/8" hose

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 2000 PSI  Pressure Washer - Model 2000XDS - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 2000 PSI Pressure Washer
Model 2000XDS
Cam Spray Professional 2000 PSI Pressure Washer Model 2000XDS
5 HP, 230V /26A Single Phase, Continuous Duty Electric Motor •Can be used indoors or outdoors; 35' power cord with GFCI Triplex Plunger Pump With Thermal Protection For Heavy Duty Use •Ceramic plungers and stainless steel valves extend pump life •Adjustable pressure adds versatility; easy to maintain •Maximum pump inlet water temperature : 180° F Powder Coated Frame With Totally Enclosed, Fan Cooled Motor •Built-in wand and hose hook •On board 3 gallon detergent tank Professional Grade Spray Gun And Hose •0°, 15°, 25°, 40°, & 65° spray tips for ease and versatility •Includes 50 feet of high pressure 3/8" hose

5 HP, 230V /26A Single Phase, Continuous Duty Electric Motor •Can be used indoors or outdoors; 35' power cord with GFCI Triplex Plunger Pump With Thermal Protection For Heavy Duty Use •Ceramic plungers and stainless steel valves extend pump life •Adjustable pressure adds versatility; easy to maintain •Maximum pump inlet water temperature : 180° F Powder Coated Frame With Totally Enclosed, Fan Cooled Motor •Built-in wand and hose hook •On board 3 gallon detergent tank Professional Grade Spray Gun And Hose •0°, 15°, 25°, 40°, & 65° spray tips for ease and versatility •Includes 50 feet of high pressure 3/8" hose

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 2000XDS
Product Name Cam Spray Professional 2000 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 4200 PSI @ 4.0 GPM, Belt Drive Model - DH4240B - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Rear Entry Spray Gun, Weep Seat - DGE4012W - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details