Pressure Washers Direct Cam Spray Professional 2000 PSI Pressure Washer Model 2000SHDE

Description
240 V/28A Single Phase, 5 HP Continuous Duty Electric Motor •35 foot power cord with GFCI; totally enclosed motor Oil Fired Burner Uses Diesel Fuel Or Kerosene •Durable Schedule 80 coil w/stainless steel coil wrap •Adjustable thermostat and pressure pop-off •5.5 gallon rust-free burner fuel tank Triplex Plunger Pump With Stainless Steel Valves •Ceramic components run cooler and last longer •Adjustable pressure adds versatility Powder Coated Frame With On Board Spray Tip Storage •13" pneumatic tires for easy mobility over rough terrain Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° •Side handle adds comfort and steadies spray •Includes 50 feet of high pressure, hot water hose American Pride •Assembled in the USA Must Be Properly Vented If Operated Indoors!
Description
240 V/28A Single Phase, 5 HP Continuous Duty Electric Motor •35 foot power cord with GFCI; totally enclosed motor Oil Fired Burner Uses Diesel Fuel Or Kerosene •Durable Schedule 80 coil w/stainless steel coil wrap •Adjustable thermostat and pressure pop-off •5.5 gallon rust-free burner fuel tank Triplex Plunger Pump With Stainless Steel Valves •Ceramic components run cooler and last longer •Adjustable pressure adds versatility Powder Coated Frame With On Board Spray Tip Storage •13" pneumatic tires for easy mobility over rough terrain Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° •Side handle adds comfort and steadies spray •Includes 50 feet of high pressure, hot water hose American Pride •Assembled in the USA Must Be Properly Vented If Operated Indoors!

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 2000 PSI  Pressure Washer - Model 2000SHDE - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 2000 PSI Pressure Washer
Model 2000SHDE
Cam Spray Professional 2000 PSI Pressure Washer Model 2000SHDE
240 V/28A Single Phase, 5 HP Continuous Duty Electric Motor •35 foot power cord with GFCI; totally enclosed motor Oil Fired Burner Uses Diesel Fuel Or Kerosene •Durable Schedule 80 coil w/stainless steel coil wrap •Adjustable thermostat and pressure pop-off •5.5 gallon rust-free burner fuel tank Triplex Plunger Pump With Stainless Steel Valves •Ceramic components run cooler and last longer •Adjustable pressure adds versatility Powder Coated Frame With On Board Spray Tip Storage •13" pneumatic tires for easy mobility over rough terrain Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° •Side handle adds comfort and steadies spray •Includes 50 feet of high pressure, hot water hose American Pride •Assembled in the USA Must Be Properly Vented If Operated Indoors!

240 V/28A Single Phase, 5 HP Continuous Duty Electric Motor •35 foot power cord with GFCI; totally enclosed motor Oil Fired Burner Uses Diesel Fuel Or Kerosene •Durable Schedule 80 coil w/stainless steel coil wrap •Adjustable thermostat and pressure pop-off •5.5 gallon rust-free burner fuel tank Triplex Plunger Pump With Stainless Steel Valves •Ceramic components run cooler and last longer •Adjustable pressure adds versatility Powder Coated Frame With On Board Spray Tip Storage •13" pneumatic tires for easy mobility over rough terrain Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° •Side handle adds comfort and steadies spray •Includes 50 feet of high pressure, hot water hose American Pride •Assembled in the USA Must Be Properly Vented If Operated Indoors!

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 2000SHDE
Product Name Cam Spray Professional 2000 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

electric wall mount direct drive models - WM/EE4020A - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 2000 psi (1408 m H2O)
Power 6.0 HP
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 4200 PSI @ 4.0 GPM, Belt Drive Model - DH4240B - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Portable Cold Water Pressure Washer (gasoline, electric) - CD Series - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 2000 psi (704 to 1408 m H2O)
View Details