Pressmaster AB Extension Springs 4300-3735

Description
Crimp Tool Spare springs (original) x 2
Request a Quote
Description
Crimp Tool Spare springs (original) x 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extension Springs - 6831645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extension Springs
6831645
Extension Springs 6831645
Crimp Tool Spare springs (original) x 2

Crimp Tool Spare springs (original) x 2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Extension Springs
Product Number 6831645
Product Name Extension Springs
Unlock Full Specs
to access all available technical data

Similar Products

Extension Springs - 821396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter (OD) 0.1575 inch (4 mm)
Wire Diameter 0.0142 inch (0.3600 mm)
Free Length 1.07 inch (27.2 mm)
View Details
8mm Outside diameter, 30mm Free Length Helical Extension Spring - S78ESYM080075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.3150 inch (8 mm)
Wire Diameter 0.0295 inch (0.7500 mm)
View Details
Extension Spring - LE 018A 001S - Lee Spring Company
Specs
Material Stainless steel
Outer Diameter (OD) 0.1250 inch (3.17 mm)
Wire Diameter 0.0180 inch (0.4572 mm)
View Details