S78ESYM080075030 is a metric extension spring made of 302 stainless steel, spring temper, with an outside diameter of 8 mm and a free length of 30 mm. It has a maximum load rating of 37.99 N and a rate of 0.33 N/mm. The spring is supplied with open or closed loops at the manufacturer's option and may be right- or left-hand wound. Loop orientation may vary.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Extension Springs |
| Product Number | S78ESYM080075030 |
| Product Name | 8mm Outside diameter, 30mm Free Length Helical Extension Spring |
| Material | Stainless steel |
| Outer Diameter (OD) | 0.3150 inch (8 mm) |
| Wire Diameter | 0.0295 inch (0.7500 mm) |
| Free Length | 1.18 inch (30 mm) |