Premier Magnetics, Inc. Sendust Toroidal Power Inductors XTK-00032

Description
FEATURES Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents <10% @ 100KHz Low Cost Self Lead Construction
Datasheet
Description
FEATURES Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents <10% @ 100KHz Low Cost Self Lead Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sendust Toroidal Power Inductors - XTK-00032 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Sendust Toroidal Power Inductors
XTK-00032
Sendust Toroidal Power Inductors XTK-00032
FEATURES Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents <10% @ 100KHz Low Cost Self Lead Construction

FEATURES

  • Powdered Iron Toroidal Construction.
  • Optimized For Use as High Frequency DC Chokes.
  • Temp Rise Data: Ripple Currents <10% @ 100KHz
  • Low Cost Self Lead Construction
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number XTK-00032
Product Name Sendust Toroidal Power Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1624116-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N9 0201DS-3N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details