Premier Magnetics, Inc. Sendust Toroidal Power Inductors XTK-00023

Description
FEATURES Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents <10% @ 100KHz Low Cost Self Lead Construction
Datasheet
Description
FEATURES Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents <10% @ 100KHz Low Cost Self Lead Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sendust Toroidal Power Inductors - XTK-00023 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Sendust Toroidal Power Inductors
XTK-00023
Sendust Toroidal Power Inductors XTK-00023
FEATURES Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents <10% @ 100KHz Low Cost Self Lead Construction

FEATURES

  • Powdered Iron Toroidal Construction.
  • Optimized For Use as High Frequency DC Chokes.
  • Temp Rise Data: Ripple Currents <10% @ 100KHz
  • Low Cost Self Lead Construction
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number XTK-00023
Product Name Sendust Toroidal Power Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J332SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details