Premier Magnetics, Inc. Toroidal Power Inductor VTP-10005

Description
FEATURES Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents <10% @ 100KHz Low Cost Self Lead Construction
Description
FEATURES Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents <10% @ 100KHz Low Cost Self Lead Construction
Datasheet
Datasheet Summary
Powered by GS/AI

The VTP-10005 is a toroidal power inductor designed by Premier Magnetics, Inc. It features a powdered iron construction optimized for high-frequency DC choke applications. The inductor has a nominal inductance of 100 µH and a direct current resistance (DCR) of 0.023 Ohms. It can handle a maximum direct current of 11 Amps, with a temperature rise of less than 10% at a frequency of 100 kHz. The operating temperature range for this component is from -25°C to +80°C. The VTP-10005 is characterized by its low-cost self-lead construction, making it a suitable choice for various electronic projects requiring efficient inductive components.

Datasheet Summary
Powered by GS/AI

The VTP-10005 is a toroidal power inductor designed by Premier Magnetics, Inc. It features a powdered iron construction optimized for high-frequency DC choke applications. The inductor has a nominal inductance of 100 µH and a direct current resistance (DCR) of 0.023 Ohms. It can handle a maximum direct current of 11 Amps, with a temperature rise of less than 10% at a frequency of 100 kHz. The operating temperature range for this component is from -25°C to +80°C. The VTP-10005 is characterized by its low-cost self-lead construction, making it a suitable choice for various electronic projects requiring efficient inductive components.

Suppliers

Company
Product
Description
Supplier Links
Toroidal Power Inductor - VTP-10005 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Toroidal Power Inductor
VTP-10005
Toroidal Power Inductor VTP-10005
FEATURES Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents <10% @ 100KHz Low Cost Self Lead Construction

FEATURES

  • Powdered Iron Toroidal Construction.
  • Optimized For Use as High Frequency DC Chokes.
  • Temp Rise Data: Ripple Currents <10% @ 100KHz
  • Low Cost Self Lead Construction
Supplier's Site Datasheet
Fixed Inductors - VTP-10005 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VTP-10005
Fixed Inductors VTP-10005
INDUCTOR,LOW COST TOROIDAL POWER

INDUCTOR,LOW COST TOROIDAL POWER

Supplier's Site

Technical Specifications

  Premier Magnetics, Inc. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number VTP-10005 VTP-10005
Product Name Toroidal Power Inductor Fixed Inductors
Operating Temperature -25 to 80 C (-13 to 176 F)
Mounting Option Through Hole
Technology Toroid Wirewound; Wirewound
Core Material Powdered Iron Sendust
Application Power Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers