Premier Magnetics, Inc. Toroidal Power Inductor VTP-10002

Description
FEATURES Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents <10% @ 100KHz Low Cost Self Lead Construction
Datasheet
Description
FEATURES Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents <10% @ 100KHz Low Cost Self Lead Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Power Inductor - VTP-10002 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Toroidal Power Inductor
VTP-10002
Toroidal Power Inductor VTP-10002
FEATURES Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents <10% @ 100KHz Low Cost Self Lead Construction

FEATURES

  • Powdered Iron Toroidal Construction.
  • Optimized For Use as High Frequency DC Chokes.
  • Temp Rise Data: Ripple Currents <10% @ 100KHz
  • Low Cost Self Lead Construction
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number VTP-10002
Product Name Toroidal Power Inductor
Operating Temperature -25 to 80 C (-13 to 176 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details