Premier Magnetics, Inc. Toroidal Power Inductor VTP-02001

Description
FEATURES Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents <10% @ 100KHz Low Cost Self Lead Construction
Datasheet
Description
FEATURES Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents <10% @ 100KHz Low Cost Self Lead Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Power Inductor - VTP-02001 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Toroidal Power Inductor
VTP-02001
Toroidal Power Inductor VTP-02001
FEATURES Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents <10% @ 100KHz Low Cost Self Lead Construction

FEATURES

  • Powdered Iron Toroidal Construction.
  • Optimized For Use as High Frequency DC Chokes.
  • Temp Rise Data: Ripple Currents <10% @ 100KHz
  • Low Cost Self Lead Construction
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number VTP-02001
Product Name Toroidal Power Inductor
Operating Temperature -25 to 80 C (-13 to 176 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-13NXJLU - 1106549-0402CS-13NXJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0130 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2624JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers