Premier Magnetics, Inc. Toroidal Power Inductor VTP-00510

Description
FEATURES Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents <10% @ 100KHz Low Cost Self Lead Construction
Datasheet
Description
FEATURES Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents <10% @ 100KHz Low Cost Self Lead Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Power Inductor - VTP-00510 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Toroidal Power Inductor
VTP-00510
Toroidal Power Inductor VTP-00510
FEATURES Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents <10% @ 100KHz Low Cost Self Lead Construction

FEATURES

  • Powdered Iron Toroidal Construction.
  • Optimized For Use as High Frequency DC Chokes.
  • Temp Rise Data: Ripple Currents <10% @ 100KHz
  • Low Cost Self Lead Construction
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number VTP-00510
Product Name Toroidal Power Inductor
Operating Temperature -25 to 80 C (-13 to 176 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N6 0201DS-7N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details