Premier Magnetics, Inc. Sendust Toroidal Power Inductor VTK-02005

Description
FEATURES Sendust Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents < 10% @ 100KHz Low Cost Self Lead Construction. Lower AC Losses Than Normal Powdered iron
Datasheet
Description
FEATURES Sendust Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents < 10% @ 100KHz Low Cost Self Lead Construction. Lower AC Losses Than Normal Powdered iron
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sendust Toroidal Power Inductor - VTK-02005 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Sendust Toroidal Power Inductor
VTK-02005
Sendust Toroidal Power Inductor VTK-02005
FEATURES Sendust Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents < 10% @ 100KHz Low Cost Self Lead Construction. Lower AC Losses Than Normal Powdered iron

FEATURES

  • Sendust Powdered Iron Toroidal Construction.
  • Optimized For Use as High Frequency DC Chokes.
  • Temp Rise Data: Ripple Currents < 10% @ 100KHz
  • Low Cost Self Lead Construction.
  • Lower AC Losses Than Normal Powdered iron
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number VTK-02005
Product Name Sendust Toroidal Power Inductor
Operating Temperature -25 to 80 C (-13 to 176 F)
Mounting Option Through Hole
Technology Toroid
Core Material Air
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details