Premier Magnetics, Inc. Sendust Toroidal Power Inductor VTK-01005

Description
FEATURES Sendust Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents < 10% @ 100KHz Low Cost Self Lead Construction. Lower AC Losses Than Normal Powdered iron
Datasheet
Description
FEATURES Sendust Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents < 10% @ 100KHz Low Cost Self Lead Construction. Lower AC Losses Than Normal Powdered iron
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sendust Toroidal Power Inductor - VTK-01005 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Sendust Toroidal Power Inductor
VTK-01005
Sendust Toroidal Power Inductor VTK-01005
FEATURES Sendust Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents < 10% @ 100KHz Low Cost Self Lead Construction. Lower AC Losses Than Normal Powdered iron

FEATURES

  • Sendust Powdered Iron Toroidal Construction.
  • Optimized For Use as High Frequency DC Chokes.
  • Temp Rise Data: Ripple Currents < 10% @ 100KHz
  • Low Cost Self Lead Construction.
  • Lower AC Losses Than Normal Powdered iron
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number VTK-01005
Product Name Sendust Toroidal Power Inductor
Operating Temperature -25 to 80 C (-13 to 176 F)
Mounting Option Through Hole
Technology Toroid
Core Material Air
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details