Premier Magnetics, Inc. EMI/RFI Common Mode Line Filter PMCU-4001

Description
LOW PROFILE-HOR Rated Voltage: 250Vac, 45/400Hz Low Profile Horizontal Construction < 30 O C Temp Rise & Rated Current 3750Vrms Isolation Operating Temp -40 to +80 O C Insulation Resistance @ 500Vdc >100MW
Description
LOW PROFILE-HOR Rated Voltage: 250Vac, 45/400Hz Low Profile Horizontal Construction < 30 O C Temp Rise & Rated Current 3750Vrms Isolation Operating Temp -40 to +80 O C Insulation Resistance @ 500Vdc >100MW
Datasheet
Datasheet Summary
Powered by GS/AI

The PMCU-4001 is an EMI/RFI common mode line filter designed for low profile applications. It operates at a rated voltage of 250Vac and is suitable for frequencies between 45Hz and 400Hz. The filter features a maximum temperature rise of less than 30¬8C at rated current, ensuring efficient thermal performance. It provides 3750Vrms isolation and operates within a temperature range of -40¬8C to +80¬8C. The insulation resistance is greater than 100MOc when tested at 500Vdc. The PMCU-4001 is rated for a maximum RMS current of 3000mA, with an inductance of 345mH at 1kHz and a maximum DCR of 0.1Oc per winding. This product is suitable for applications requiring effective noise suppression in power lines.

Datasheet Summary
Powered by GS/AI

The PMCU-4001 is an EMI/RFI common mode line filter designed for low profile applications. It operates at a rated voltage of 250Vac and is suitable for frequencies between 45Hz and 400Hz. The filter features a maximum temperature rise of less than 30¬8C at rated current, ensuring efficient thermal performance. It provides 3750Vrms isolation and operates within a temperature range of -40¬8C to +80¬8C. The insulation resistance is greater than 100MOc when tested at 500Vdc. The PMCU-4001 is rated for a maximum RMS current of 3000mA, with an inductance of 345mH at 1kHz and a maximum DCR of 0.1Oc per winding. This product is suitable for applications requiring effective noise suppression in power lines.

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Common Mode Line Filter - PMCU-4001 - Premier Magnetics, Inc.
Lake Forest, CA, USA
EMI/RFI Common Mode Line Filter
PMCU-4001
EMI/RFI Common Mode Line Filter PMCU-4001
LOW PROFILE-HOR Rated Voltage: 250Vac, 45/400Hz Low Profile Horizontal Construction < 30 O C Temp Rise & Rated Current 3750Vrms Isolation Operating Temp -40 to +80 O C Insulation Resistance @ 500Vdc >100MW

LOW PROFILE-HOR

  • Rated Voltage: 250Vac, 45/400Hz
  • Low Profile Horizontal Construction
  • < 30 O C Temp Rise & Rated Current
  • 3750Vrms Isolation
  • Operating Temp -40 to +80 O C
  • Insulation Resistance @ 500Vdc >100MW
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category EMI Filters and RFI Filters
Product Number PMCU-4001
Product Name EMI/RFI Common Mode Line Filter
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-150AHVSBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line Filters - 2378678 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details