Premier Magnetics, Inc.EMI/RFI Common Mode Line FilterPMCU-2056
Description
LOW PROFILE-HOR
Rated Voltage: 250Vac, 45/400Hz
Low Profile Horizontal Construction
< 30 O C Temp Rise & Rated Current
3750Vrms Isolation
Operating Temp -40 to +80 O C
Insulation Resistance @ 500Vdc >100MW
Premier Magnetics, Inc.
Done
Description
LOW PROFILE-HOR
Rated Voltage: 250Vac, 45/400Hz
Low Profile Horizontal Construction
< 30 O C Temp Rise & Rated Current
3750Vrms Isolation
Operating Temp -40 to +80 O C
Insulation Resistance @ 500Vdc >100MW
Datasheet
Datasheet Summary Powered by GS/AI
The PMCU-2056 is an EMI/RFI common mode line filter designed for low profile applications. It operates at a rated voltage of 250Vac and is suitable for frequencies between 45Hz and 400Hz. The filter features a maximum temperature rise of less than 50°C at rated current, ensuring efficient thermal management. It provides 3750Vrms isolation and operates effectively within a temperature range of -40°C to +80°C. The insulation resistance is greater than 100MΩ when tested at 500Vdc. The PMCU-2056 is designed for medium power applications, with an inductance of 1.40mH at 1kHz and a maximum DC resistance of 0.15Ω per winding. This product is RoHS compliant, making it suitable for environmentally conscious designs.
Datasheet Summary Powered by GS/AI
The PMCU-2056 is an EMI/RFI common mode line filter designed for low profile applications. It operates at a rated voltage of 250Vac and is suitable for frequencies between 45Hz and 400Hz. The filter features a maximum temperature rise of less than 50°C at rated current, ensuring efficient thermal management. It provides 3750Vrms isolation and operates effectively within a temperature range of -40°C to +80°C. The insulation resistance is greater than 100MΩ when tested at 500Vdc. The PMCU-2056 is designed for medium power applications, with an inductance of 1.40mH at 1kHz and a maximum DC resistance of 0.15Ω per winding. This product is RoHS compliant, making it suitable for environmentally conscious designs.
LOW PROFILE-HOR
Rated Voltage: 250Vac, 45/400Hz
Low Profile Horizontal Construction
< 30 O C Temp Rise & Rated Current
3750Vrms Isolation
Operating Temp -40 to +80 O C
Insulation Resistance @ 500Vdc >100MW