PM-SF33 -- SIGNAL LINE FILTERS COMMON MODE CHOKES, SURFACE MOUNT
Premier Magnetics, Inc.
Signal Line Filters Common Mode Chokes, Surface Mount
PM-SF33
Description
Ideal for LAN & Telecom Applications
Frequency Ranges 100KHz to 500 MHz
Filters Common Mode Noise
500Vrms Isolation Minimum
Provides EMI Supression
Thru-Hole & SMD Packages
Description
Ideal for LAN & Telecom Applications
Frequency Ranges 100KHz to 500 MHz
Filters Common Mode Noise
500Vrms Isolation Minimum
Provides EMI Supression
Thru-Hole & SMD Packages
Datasheet
Suppliers
Signal Line Filters Common Mode Chokes, Surface Mount
PM-SF33
Ideal for LAN & Telecom Applications
Frequency Ranges 100KHz to 500 MHz
Filters Common Mode Noise
500Vrms Isolation Minimum
Provides EMI Supression
Thru-Hole & SMD Packages
- Ideal for LAN & Telecom Applications
- Frequency Ranges 100KHz to 500 MHz
- Filters Common Mode Noise
- 500Vrms Isolation Minimum
- Provides EMI Supression
- Thru-Hole & SMD Packages
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
PM-SF33 |
|
Product Name
|
Signal Line Filters Common Mode Chokes, Surface Mount |
|
Operating Temperature
|
0.0 to 70 C (32 to 158 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Technology
|
Toroid
|
|
Core Material
|
Air
|
|
Application
|
Common Mode Choke
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Through Hole
Application
Power Choke
View Details
2 suppliers
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
5 suppliers
Technology
Standard
Inductance Range
33 microH
DCR
0.0600 ohms
View Details
2 suppliers
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Surface Mount Technology
Technology
Wirewound
View Details