Premier Magnetics, Inc. Common Mode Power Line Chokes PM-PLC005

Description
— Designed for High Frequency Power Supply Applications — High Resonance Frequency Storage Temp -25°C to +125°C
Datasheet
Description
— Designed for High Frequency Power Supply Applications — High Resonance Frequency Storage Temp -25°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Power Line Chokes - PM-PLC005 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Common Mode Power Line Chokes
PM-PLC005
Common Mode Power Line Chokes PM-PLC005
— Designed for High Frequency Power Supply Applications — High Resonance Frequency Storage Temp -25°C to +125°C

— Designed for High Frequency Power Supply Applications —

  • High Resonance Frequency
  • Storage Temp -25°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number PM-PLC005
Product Name Common Mode Power Line Chokes
Mounting Option Through Hole
Technology Toroid
Application Common Mode Choke; Power Line
Inductance Range 4000 microH
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details
Chokes - 1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.5500 ohms
Impedance 470 ohms
View Details