Premier Magnetics, Inc. EMI/RFI Common Mode Inductors PM-OM315

Description
For High Frequency Power Supply Applications Custom Values Available 1250 Vrms Isolation Votage Industry Standard Package Vertical Mount Balanced Windings
Datasheet
Description
For High Frequency Power Supply Applications Custom Values Available 1250 Vrms Isolation Votage Industry Standard Package Vertical Mount Balanced Windings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Common Mode Inductors - PM-OM315 - Premier Magnetics, Inc.
Lake Forest, CA, USA
EMI/RFI Common Mode Inductors
PM-OM315
EMI/RFI Common Mode Inductors PM-OM315
For High Frequency Power Supply Applications Custom Values Available 1250 Vrms Isolation Votage Industry Standard Package Vertical Mount Balanced Windings
  • For High Frequency Power Supply Applications
  • Custom Values Available
  • 1250 Vrms Isolation Votage
  • Industry Standard Package
  • Vertical Mount
  • Balanced Windings
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number PM-OM315
Product Name EMI/RFI Common Mode Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
Core Material Air
Application Common Mode Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details