Premier Magnetics, Inc. EMI/RFI Common Mode Inductors PM-OM314

Description
For High Frequency Power Supply Applications Custom Values Available 1250 Vrms Isolation Votage Industry Standard Package Vertical Mount Balanced Windings
Datasheet
Description
For High Frequency Power Supply Applications Custom Values Available 1250 Vrms Isolation Votage Industry Standard Package Vertical Mount Balanced Windings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Common Mode Inductors - PM-OM314 - Premier Magnetics, Inc.
Lake Forest, CA, USA
EMI/RFI Common Mode Inductors
PM-OM314
EMI/RFI Common Mode Inductors PM-OM314
For High Frequency Power Supply Applications Custom Values Available 1250 Vrms Isolation Votage Industry Standard Package Vertical Mount Balanced Windings
  • For High Frequency Power Supply Applications
  • Custom Values Available
  • 1250 Vrms Isolation Votage
  • Industry Standard Package
  • Vertical Mount
  • Balanced Windings
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number PM-OM314
Product Name EMI/RFI Common Mode Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
Core Material Air
Application Common Mode Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Leaded Inductors - 1620202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers