Premier Magnetics, Inc. EMI/RFI Common Mode Inductors PM-OM113

Description
For High Frequency Power Supply Applications Custom Values Available 1250 Vrms Isolation Votage Industry Standard Package Vertical Mount Balanced Windings
Description
For High Frequency Power Supply Applications Custom Values Available 1250 Vrms Isolation Votage Industry Standard Package Vertical Mount Balanced Windings
Datasheet
Datasheet Summary
Powered by GS/AI

PM-OM113 is an EMI/RFI common mode inductor designed for high frequency power supply applications. It features a rated RMS current of 0.6 Amps and an inductance of 11 mH at 10 kHz. The inductor has a maximum leakage inductance of 0.012 µH and a maximum DC resistance of 0.045 Ohms for each winding. It operates effectively within an ambient temperature range of -40°C to +85°C and provides 1250 Vrms isolation voltage. The inductor is packaged in an industry-standard vertical mount configuration with balanced windings, making it suitable for various applications including input and output filters and common mode noise suppression.

Datasheet Summary
Powered by GS/AI

PM-OM113 is an EMI/RFI common mode inductor designed for high frequency power supply applications. It features a rated RMS current of 0.6 Amps and an inductance of 11 mH at 10 kHz. The inductor has a maximum leakage inductance of 0.012 µH and a maximum DC resistance of 0.045 Ohms for each winding. It operates effectively within an ambient temperature range of -40°C to +85°C and provides 1250 Vrms isolation voltage. The inductor is packaged in an industry-standard vertical mount configuration with balanced windings, making it suitable for various applications including input and output filters and common mode noise suppression.

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Common Mode Inductors - PM-OM113 - Premier Magnetics, Inc.
Lake Forest, CA, USA
EMI/RFI Common Mode Inductors
PM-OM113
EMI/RFI Common Mode Inductors PM-OM113
For High Frequency Power Supply Applications Custom Values Available 1250 Vrms Isolation Votage Industry Standard Package Vertical Mount Balanced Windings
  • For High Frequency Power Supply Applications
  • Custom Values Available
  • 1250 Vrms Isolation Votage
  • Industry Standard Package
  • Vertical Mount
  • Balanced Windings
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number PM-OM113
Product Name EMI/RFI Common Mode Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
Core Material Air
Application Common Mode Choke
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2392SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers